EN
  • EN
  • DE

83029 002100

Part No 83029 002100
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Series MIL-W-16878/5
Package Spool
Cable Type Hook-Up
Wire Gauge 18 AWG
Conductor Strand 19/30
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter 0.078" (1.98mm)
Jacket (Insulation) Thickness 0.015" (0.38mm)
Length 100.0' (30.5m)
Voltage 300V
Temperature Range - Operating -70°C ~ 200°C
Jacket Color Red
Ratings UL Style 1180
Features High Temperature
Base Product Number 83029
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL1228-100
Standard Package 1
Win Source Part Number 1037928-83029 002100
Ultra Librarian 3D Model Ultra Librarian 83029 002100 CAD Model

Description

The MIL-W-16878/5 single conductor cable from Belden Inc. is a hook-up wire with a wire gauge of 18 AWG and a length of 100.0 feet (30.5m).

  • Voltage Rating: 300V
  • Temperature Range: -70°C to 200°C
  • Conductor Strand: 19/30
  • Conductor Material: Copper with a silver coating
  • Insulation Material: Tetrafluoroethylene (TFE)
  • Cable Color: Red
  • Compliance: UL Style 1180 standards
  • Package: Spool

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 24AWG BLACK 1000' / 24 AWG Hook-Up Wire 7/32 Black 300V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 18AWG WHT / 18 AWG Hook-Up, Dual Wall Wire 19/0.0098" White 750/1300V
Need more? Email Us
Alpha Wire
HOOK-UP STRND 18AWG GRN/YLW 100' / 18 AWG Hook-Up Wire 16/30 Green, Yellow Stripe 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 8AWG WHITE 50' / 8 AWG Hook-Up Wire 665/36 White 600V 50.00' (15.24m)
Need more? Email Us
Belden Inc.
HOOK-UP SOLID 30AWG BLACK 100' / 30 AWG Hook-Up Wire Solid Black 300V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 19/25 Black 300V 100.0' (30.5m)
Need more? Email Us
General Cable/Carol Brand
TEST LEAD 18AWG 10KV BLACK 1000'
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6909 $60.2181
22+ $5.4897 $120.7734
33+ $5.3188 $175.5204
45+ $5.1467 $231.6015
59+ $4.9757 $293.5663
78+ $4.4606 $347.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
In Stock: 5,100 pieces Factory Stock: 5,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess