EN
  • EN
  • DE

STM6315LBW13F

Part No STM6315LBW13F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC MPU RESET OPEN DRAIN SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 031318-STM6315LBW13F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6315LBW13F CAD Model

Description

Introducing the STM6315LBW13F by STMicroelectronics

The STM6315LBW13F is a state-of-the-art supervisory circuit that offers an optimal solution for monitoring power supplies and microprocessor systems. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this product is designed to enhance the reliability and robustness of electronic systems.

Key Features

  • Precision Monitoring: With a factory-trimmed threshold voltage of 3.08V, the STM6315LBW13F ensures precise monitoring of the supply voltage, making it ideal for applications that require accurate voltage detection.
  • Low Power Consumption: This device is highly energy-efficient, with a typical supply current of just 1.3 µA, which makes it suitable for battery-powered applications where power conservation is crucial.
  • Reset Time Delay: It features a built-in delay time of 140 ms, which provides a stable reset signal and prevents false triggering due to transient glitches on the power supply.
  • Open Drain Output: The reset output is of the open-drain type, allowing for flexible interfacing with other logic levels and the possibility to wire-OR the output with other open-drain or open-collector outputs.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, accommodating a variety of environmental conditions and ensuring reliable operation in extreme temperatures.
  • Compact Package: Housed in a 5-pin SOT23 package, the STM6315LBW13F is compact and suitable for space-constrained applications.

Applications

The STM6315LBW13F is versatile and can be used in several applications, including:

  • Computers and computer peripherals
  • Portable and battery-powered equipment
  • Industrial systems
  • Embedded controllers

With its precise voltage monitoring and low power consumption, the STM6315LBW13F is an excellent choice for designers looking to enhance the safety and efficiency of their systems. Its robust feature set ensures that it can meet the demands of a wide array of applications, maintaining system integrity and preventing data loss during power failures or brown-out conditions.

Overall, the STM6315LBW13F represents STMicroelectronics' commitment to delivering high-quality, reliable components that drive innovation across the electronics industry.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7946 $53.8380
70+ $1.4725 $103.0750
110+ $1.4265 $156.9150
145+ $1.3805 $200.1725
190+ $1.3345 $253.5550
255+ $1.1964 $305.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess