Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Package Spool
Cable Type Hook-Up
Wire Gauge 14 AWG
Conductor Strand 41/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Silicone Rubber
Jacket (Insulation) Diameter 0.168" (4.27mm)
Jacket (Insulation) Thickness 0.047" (1.19mm)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating -40°C ~ 150°C
Jacket Color White
Ratings ISO 10993, UL Style 3212
Features Biological Compatibility
Base Product Number 391441
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1337643-391441 WH005
Ultra Librarian 3D Model Ultra Librarian 391441 WH005 CAD Model

Description

The Alpha Wire 14 AWG white hook-up cable is a high-quality and reliable cable that is designed for use in a variety of applications.

  • Voltage Rating: 600V
  • Temperature Range: -40°C ~ 150°C
  • Conductor Strand: 41/30
  • Conductor Material: Copper, Tinned
  • Jacket Insulation Material: Silicone Rubber
  • Length: 100.0' (30.5m)
  • Jacket Color: White
  • Packaging: Spool

You May Also Be Interested in

NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for WHS26-03-1000
Belden Inc.
HOOK-UP STRND 24AWG GREEN 100' / 24 AWG Hook-Up Wire 19/36 Green 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83003 005100
TE Connectivity
HOOK-UP DL WALL STRND 24AWG BLK / 24 AWG Hook-Up, Dual Wall Wire 19/36 Black 600V
Need more? Email Us
ECAD model for 55A0811-24-0
TE Connectivity
HOOK-UP STRND 16AWG 600V WHITE / 16 AWG Hook-Up Wire 19/29 White 600V
Need more? Email Us
ECAD model for CXA-0078-16-1-9CS2405
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55PC0211-22-9CS3269
Belden Inc.
HOOK-UP STRND 28AWG WHT
Lowest to $1.4881
ECAD model for 83045 0091000
TE Connectivity
HOOK-UP STRND 24AWG 600V WHT/BLU / 24 AWG Hook-Up Wire 19/36 White, Blue Stripe 600V
Need more? Email Us
ECAD model for CS1332-000
TE Connectivity
HOOK-UP DL WALL STRND 18AWG W/R / 18 AWG Hook-Up, Dual Wall Wire 19/30 White, Red Stripe 600V
Need more? Email Us
ECAD model for 55PC0211-18-92CS2502
TE Connectivity
CABLE STRANDED
Need more? Email Us
ECAD model for 44A0111-22-9-10CS3144L193

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0966 $56.6762
16+ $6.6434 $106.2944
24+ $6.4358 $154.4592
33+ $6.2282 $205.5306
42+ $6.0206 $252.8652
56+ $5.3978 $302.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention