EN
  • EN
  • DE

CXA-0078-16-1-9CS2405

Part No CXA-0078-16-1-9CS2405
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 16AWG 600V WHITE / 16 AWG Hook-Up Wire 19/29 White 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Cable Type Hook-Up
Wire Gauge 16 AWG
Conductor Strand 19/29
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.112" (2.84mm)
Jacket (Insulation) Thickness 0.008" (0.20mm)
Voltage 600V
Temperature Range - Operating 150°C
Jacket Color White
Base Product Number CXA-0078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 371101-000
Standard Package 1
Win Source Part Number 1150318-CXA-0078-16-1-9CS2405
Ultra Librarian 3D Model Ultra Librarian CXA-0078-16-1-9CS2405 CAD Model

Description

The 1150318-CXA-0078-16-1-9CS2405 is a single conductor cable (hook-up wire).

  • Category: Cables, Wires
  • Wire Gauge: 16 AWG
  • Voltage Rating: 600V
  • Insulation Jacket: Ethylene Tetrafluoroethylene (ETFE), Irradiated
  • Diameter: 0.112 inches (2.84mm)
  • Jacket Color: White
  • Insulation Thickness: 0.008 inches (0.20mm)
  • Temperature Range: 150°C
  • Package: Bulk
  • Standard Package: 1
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 19/29

You May Also Be Interested in

TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
Alpha Wire
HOOKUP STRND 22AWG WHT/BLK 1000' / 22 AWG Hook-Up Wire 7/30 White, Black Stripe 300V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 18AWG GRN/YLW 100' / 18 AWG Hook-Up Wire 16/30 Green, Yellow Stripe 300V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 20AWG WHT/ORG 1000' / 20 AWG Hook-Up Wire 19/32 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG VIOLET 1000' / 18 AWG Hook-Up Wire 19/30 Violet 300V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 18AWG WHT / 18 AWG Hook-Up, Dual Wall Wire 19/0.0098" White 750/1300V
Need more? Email Us
TE Connectivity
HOOK-UP STRND 8AWG WHITE 50' / 8 AWG Hook-Up Wire 665/36 White 600V 50.00' (15.24m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 19/25 Black 300V 100.0' (30.5m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,510 pieces
In Stock: 9,782 pieces Factory Stock: 9,728 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess