EN
  • EN
  • DE

83003 005100

Part No 83003 005100
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 24AWG GREEN 100' / 24 AWG Hook-Up Wire 19/36 Green 600V 100.0' (30.5m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Series MIL-W-16878/4
Package Spool
Cable Type Hook-Up
Wire Gauge 24 AWG
Conductor Strand 19/36
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter 0.044" (1.12mm)
Jacket (Insulation) Thickness 0.010" (0.25mm)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating -70°C ~ 200°C
Jacket Color Green
Ratings UL Style 1213
Features High Temperature
Base Product Number 83003
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL1577-100
Standard Package 1
Win Source Part Number 1180464-83003 005100
Ultra Librarian 3D Model Ultra Librarian 83003 005100 CAD Model

Description

The 83003-005-100 from Belden Inc. is a 24 AWG, 600V, high-temperature hook-up wire with a length of 100 feet.

  • AWG: 24
  • Voltage: 600V
  • Application: Hook-Up Wire
  • Length: 100 Feet
  • Wire Type: Single Conductor
  • UL Style: 1213
  • Conductor Strand: 19/36
  • RoHS Compliant: Yes
  • Temperature Range: -70°C to 200°C
  • Packaging: Spool

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 19/25 Black 300V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
Stranded wire [TE Connectivity] 2820203012 Stranded wire 7033290054890
Need more? Email Us
Alpha Wire
CBL 1 COND 20AWG 600V SLATE 100' / 20 AWG Hook-Up, Shielded Wire 19/32 Slate 600V 100.0' (30.5m)
Need more? Email Us
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Lowest to $25.7793
Alpha Wire
HOOK-UP STRND 24AWG BLACK 1000' / 24 AWG Hook-Up Wire 7/32 Black 300V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
RAYCHEM SHF SERIES, POWER CABLE,
Need more? Email Us
Alpha Wire
HOOKUP STRND 22AWG WHT/BLK 1000' / 22 AWG Hook-Up Wire 7/30 White, Black Stripe 300V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess