Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard General ISM < 1GHz
Protocol LoRa™
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 410MHz ~ 525MHz
Data Rate 300kbps
Power - Output 22dBm
Sensitivity -140dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part -
Memory Size -
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 4.5mA
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SMD Module
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 1370940-RA-01S
Ultra Librarian 3D Model Ultra Librarian RA-01S CAD Model

Description

The 1370940-RA-01S is a versatile RF Transceiver Module designed for General ISM communication applications.

  • Application: General ISM
  • Frequency: 410MHz to 525MHz
  • Package: 16-SMD
  • Voltage Supply: 2.7V to 3.6V
  • Output Power: 22dBm
  • Sensitivity: -140dBm
  • Interface: SPI
  • Modulation: FSK, GFSK, GMSK, MSK, OOK
  • Current Consumption (Receiving): 4.5mA
  • Status: Active

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI U.FL ANT / Module 802.11b/g 2.48GHz 11000Kbps Automotive 36-Pin SMD Module Tray
Lowest to $113.5878
ECAD model for MRF24WG0MB-I/RM
Murata Electronics North America
RF TXRX
Lowest to $43.8698
ECAD model for LBEH5HY1HK-068
Silicon Labs
RF TXRX MOD BLUETOOTH U.FL SMD
Need more? Email Us
ECAD model for WT11U-E-AI56
Broadcom Limited
BCM88461A0IFSBLG
Need more? Email Us
ECAD model for BCM88461A0IFSBLG
Silicon Labs
WIRELESS GECKO BLUETOOTH PCB MOD
Need more? Email Us
ECAD model for BGM220PC22HNA2
Murata Electronics North America
RF TXRX
Need more? Email Us
ECAD model for LBEH5HY1HK-922
NXP / Nexperia
RF TXRX MODULE 802.15.4 SMA SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount
Need more? Email Us
ECAD model for JN5139-Z01-M/02R1V
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
ECAD model for RM500QGLAB-M20-SGASA
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $77.5758
ECAD model for WT41U-A-AI56

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4793 $53.7516
28+ $3.6753 $102.9084
43+ $3.5605 $153.1015
59+ $3.4456 $203.2904
76+ $3.3308 $253.1408
101+ $2.9862 $301.6062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,370 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention