Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 5.7V
Channel Output Current 400mA, 800mA (Flash)
Frequency 1.92MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DSBGA
Win Source Part Number 055698-TPS61301YFFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61301YFFT CAD Model

Description

The TPS61301YFFT by Texas Instruments is a sophisticated, high-efficiency, synchronous boost converter that is designed to provide a reliable power solution for battery-powered electronics. This compact component is part of the TPS6130x family of devices that are known for their high performance in energy management tasks, particularly in portable applications where space and efficiency are critical considerations.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which allows designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With synchronous rectification and advanced switching techniques, the TPS61301YFFT achieves high efficiency across a wide load range, making it ideal for extending battery life.
  • Small Footprint: The component comes in a tiny 9-ball chip-scale package (WCSP), allowing it to fit into space-constrained designs without sacrificing performance or efficiency.
  • Low Quiescent Current: It features a low quiescent current, which is essential for reducing standby power consumption and maximizing battery life in portable devices.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and allowing for flexible design options.

Applications

The versatile nature of the TPS61301YFFT makes it suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • GPS Units
  • Medical Devices
  • Energy Harvesting Systems

Technical Specifications

The TPS61301YFFT operates over a temperature range of -40°C to 85°C, making it robust enough for most consumer electronics environments. It is designed with a fixed switching frequency of 3.1MHz, which helps to minimize the size of external components and avoid interference with sensitive RF bands in wireless applications.

For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER RGLTR PWM 2A 28QFN / LED Driver IC 4 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 28-QFN (4x5)
Lowest to €19.9253
ECAD model for LT3942EUFD#PBF
Analog Devices Inc.
LED Driver 45 Segment 12000uA Supply Current Automotive 28-Pin TSSOP EP Tube
Lowest to €7.8560
ECAD model for LT3760EFE#PBF
Analog Devices Inc.
IC LED DRVR RGLTR PWM 20MA 12DFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 20mA 12-DFN (3x2)
Need more? Email Us
ECAD model for LT3498EDDB
Richtek USA Inc.
IC LED DRIVER OFFL ANALOG 8SOP / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming 8-SOP
Lowest to €1.9267
ECAD model for RT7306GS
Freescale Semiconductor - NXP
10 Channel LED Backlight Driver with Integrated Power Supply
Lowest to €3.5970
ECAD model for MC34844
Silergy Corp
LED DRVR Buck 1-CH 60V 1A 8-Pin SOIC
Lowest to €0.1776
ECAD model for SY5862FAC
Analog Devices Inc.
IC LED DRV RGLTR I2C 24LFCSP / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) I²C Dimming 14mA, 30mA 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADP5520ACPZ-R7
Allegro MicroSystems, LLC
IC LED DRIVER OFFL 8DFN / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Need more? Email Us
ECAD model for A8740EEETR-T
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Lowest to €14.8008
ECAD model for LT3596IUHG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ €2.4904 €52.2978
50+ €2.0435 €102.1749
78+ €1.9797 €154.4133
107+ €1.9157 €204.9829
138+ €1.8519 €255.5606
184+ €1.6603 €305.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention