EN
  • EN
  • DE

CC2650MODAMOHT

Part No CC2650MODAMOHT
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description SIMPLELINK BLUETOOTH LOW ENERG / SimpleLink Bluetooth low energy Wireless MCU Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 5dBm
Sensitivity -100dBm
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Integrated, Chip
Memory Size 128kB Flash, 28kB SRAM
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 6.2mA
Current - Transmitting 6.8mA ~ 9.4mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package 29-SMD Module, Exposed Pad
Win Source Part Number 771303-CC2650MODAMOHT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2650MODA
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CC2650MODAMOHT CAD Model

Description

Texas Instruments CC2650MODAMOHT: A High-Performance Wireless Module

The Texas Instruments CC2650MODAMOHT is a powerful, compact wireless module that integrates a CC2650 wireless MCU with a built-in antenna, offering a complete solution for a wide range of applications. This module is designed to facilitate Bluetooth Low Energy (BLE), ZigBee, 6LoWPAN, and other IEEE 802.15.4-based protocols, making it an ideal choice for Internet of Things (IoT) projects, smart home devices, and wireless sensor networks.

With its state-of-the-art ARM Cortex-M3 processor running at 48 MHz, the CC2650MODAMOHT is capable of handling complex tasks while maintaining low power consumption. This efficiency is crucial for battery-operated devices where long-term operation is essential. The module also features 128KB of in-system programmable flash and 20KB of ultra-low leakage SRAM, ensuring ample space for application code and data storage.

The CC2650MODAMOHT's RF performance is exceptional, with a sensitivity of -97 dBm for BLE and a programmable output power up to +5 dBm, which allows for robust and reliable wireless communication over extended ranges. The integrated antenna removes the need for external RF components, simplifying the design process and reducing the overall footprint of the final product.

Security is a paramount concern in wireless communication, and the CC2650MODAMOHT addresses this with its AES-128 cryptographic accelerator, which provides secure data connections and protects against potential threats. Furthermore, the module includes several peripherals such as UART, I2C, SPI, and ADCs, offering developers the flexibility to connect a variety of sensors and actuators.

For ease of development, the CC2650MODAMOHT is supported by Texas Instruments' extensive software ecosystem, including the TI-RTOS, BLE-Stack, and ZigBee Stack, allowing developers to jumpstart their projects with sample applications and reference designs. Additionally, the module is certified for operation under the FCC, IC, and ETSI standards, streamlining the compliance process for products intended for international markets.

In summary, the Texas Instruments CC2650MODAMOHT module is a versatile, efficient, and secure solution for developers looking to incorporate wireless connectivity into their designs. With its robust feature set and comprehensive software support, it stands out as a top choice for a multitude of wireless applications.

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0274 $63.0822
6+ $17.2533 $103.5198
9+ $16.7141 $150.4269
13+ $16.1750 $210.2750
16+ $15.6358 $250.1728
22+ $14.0183 $308.4026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,034 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess