EN
  • EN
  • DE

1825501

Part No 1825501
Manufacturer Phoenix Contact
Catalog Terminal Blocks
Description Conn Pluggable Terminal Block PL 2 POS 5.08mm Screw ST 12A Cardboard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Connector Type Plug, Screw
Contact Material Tin
Contact Plating Tin
Current 12 A
Current Rating 12 A
Depth 15 mm
Flammability Rating UL94 V-0
Gender Female
Height 19.2 mm
Housing Color Green
Housing Material Polyamide
Lead Free Lead Free
Length 11.66 mm
Material Polyamide
Max Current Rating 12 A
Mount Free Hanging, Panel, Plug-In
Number of Circuits 2
Number of Contacts 2
Number of Levels 1
Number of Positions 2
Number of Positions Per Level 2
Number of Rows 1
Orientation Right Angle
Pitch 5.08 mm
RoHS Compliant
Termination Screw
Type Integrated Circuit (IC)
Voltage 300 V
Voltage Rating 250 V
Weight 137.000006 g
Width 19.2 mm
Wire Gauge (Max) 30 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1130089-1825501
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1825501 CAD Model

Description

The Phoenix Contact 1130089-1825501 is a green integrated circuit (IC) with a plug, screw connector type.

  • Connector Type: Plug, Screw
  • Positions: Two
  • Levels: One
  • Pitch: 5.08mm
  • Voltage Rating: 250V
  • Current Rating: 12A
  • Contact Material: Tin
  • Termination: Screw
  • Length: 11.66mm
  • Height: 19.2mm
  • Housing Material: Polyamide
  • Housing Color: Green
  • Flammability Rating: UL94 V-0
  • Lead-Free: Yes
  • Wire Gauge (Min): 12 AWG
  • Wire Gauge (Max): 30 AWG
  • Maximum Current Rating: 12A
  • Mounting: Free Hanging, Panel, Plug-In

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3305 $53.2880
37+ $2.7327 $101.1099
57+ $2.6473 $150.8961
79+ $2.5619 $202.3901
101+ $2.4765 $250.1265
136+ $2.2203 $301.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess