EN
  • EN
  • DE

IXFK180N07

Part No IXFK180N07
Manufacturer IXYS
Catalog FETs - Single
Description HiPerFET Power MOSFETs | MOSFET N-CH 70V 180A TO-264AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 70V
Id - Continuous Drain Current 180A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 8mA
Gate Charge (Qg) (Maximum) at Vgs 420nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 9400pF at 25V
Power Dissipation (Maximum) 568W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-264AA (IXFK)
Manufacturer Package TO-264-3, TO-264AA
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1191082-IXFK180N07
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFK180N07 CAD Model

Description

The IXFK180N07 is a power MOSFET from IXYS, belonging to their PolarHV HiPerFET series. This N-channel MOSFET is designed for high-current, high-speed switching applications. It comes in a TO-264 package and is known for its low on-resistance and high avalanche energy capability.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor drives
  • Solid-state relays

Features:

  • Avalanche rated
  • Low gate charge (Qg)
  • High current handling capability
  • Fast switching speeds
  • Low on-resistance (RDS(on))

Benefits:

  • Improved system efficiency due to low RDS(on)
  • Reduced switching losses with fast switching speeds
  • Enhanced system reliability with avalanche rating
  • Simplified gate drive requirements with low gate charge
  • High power density due to high current handling

Additional Details:

The IXFK180N07 features a drain-source voltage (Vdss) of 70V and a continuous drain current (Id) of 180A at a case temperature of 25°C. Its low on-resistance, typically around 4.8 milliohms, minimizes conduction losses, contributing to improved system efficiency. The fast switching speeds reduce switching losses, further enhancing efficiency. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, increasing system robustness. The low gate charge simplifies gate drive circuitry and reduces drive power requirements. The maximum operating junction temperature is typically 175°C. This device is commonly used in high-power applications where efficiency and reliability are critical. It provides an excellent combination of low on-resistance, fast switching speeds, and avalanche ruggedness.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess