EN
  • EN
  • DE

MAX4507EAP+

Part No MAX4507EAP+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROTECTION 20SSOP / Overvoltage Protection 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type Overvoltage Protection
Applications Control Systems
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MAX4507
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211882-MAX4507EAP+
Ultra Librarian 3D Model Ultra Librarian MAX4507EAP+ CAD Model

Description

The MAX4507EAP+ is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. This device is designed to operate in a wide range of applications that require routing multiple analog signals to a single destination. It is an ideal choice for data acquisition systems, test equipment, and communication systems where space and power efficiency are critical.

Key Features

  • Low On-Resistance: The MAX4507EAP+ boasts a low on-resistance of 100Ω (max) at +25°C, which minimizes signal attenuation and ensures high signal integrity.
  • Single-Supply Operation: This device can be operated from a single +5V supply, simplifying the power design and making it compatible with a wide range of systems.
  • Low Power Consumption: With a quiescent current of only 4µA (max), the MAX4507EAP+ is highly efficient, making it suitable for battery-powered and portable applications.
  • High Off-Isolation: The multiplexer offers excellent off-isolation of -80dB at 1MHz, ensuring minimal crosstalk between channels.
  • ESD Protection: It features electrostatic discharge (ESD) protection greater than 2000V, per the Human Body Model, providing robustness for real-world applications.

Applications

The versatility of the MAX4507EAP+ makes it suitable for a variety of applications, including:

  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Battery-Operated Equipment
  • Audio and Video Signal Routing
  • Communication Systems
  • Industrial Control Systems

Technical Specifications

The MAX4507EAP+ comes in a 20-pin SSOP package and operates over the extended temperature range of -40°C to +85°C. It features a fast transition time of 250ns (max), which allows for quick switching between channels without significant delay. The device also includes break-before-make switching action, which prevents momentary shorting of adjacent channels during switching.

For engineers and designers looking for a reliable and efficient solution for managing multiple analog signals, the MAX4507EAP+ from Maxim Integrated offers a compelling combination of performance, power efficiency, and robustness.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess