Products specifications Report Issue?

Categories Embedded Computers
Manufacturer Advantech Corp
Core Processor Intel Core 2 Duo/2 Quad
Number of Cores 2/4
Cooling Type Heat Sink
Dimension 9.6" x 9.6" (244mm x 244mm)
Form Factor Micro-ATX (without Processor)
Expansion Site/Bus PCI, PCIe
RAM Capacity/Installed 8GB/0GB
Storage Interface SATA (6)
Video Outputs DVI, LVDS, VGA
Ethernet 10/100/1000 Mbps
USB USB 2.0 (12)
RS-232 (422, 485) 4
Watchdog Timer Yes
Operating Temperature Range 0°C ~ 60°C
Win Source Part Number 787339-AIMB-566VG-00A1E
Popularity Medium
Supply and Demand Status Limited
Family Name AIMB
Introduction Date April 21, 2010
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AIMB-566VG-00A1E CAD Model

Description

The AIMB-566VG-00A1E is an embedded computer manufactured by Advantech Corp. It has a micro-ATX form factor and operates on Intel Core 2 Duo/2 Quad processors.

  • Form Factor: micro-ATX
  • Processor: Intel Core 2 Duo/2 Quad
  • RAM Capacity: 8GB
  • Storage: No Pre-Installed Storage
  • RS-232 Ports: 4 (422, 485)
  • Ethernet: 10/100/1000 Mbps
  • USB Ports: USB 2.0 (12)
  • Video Output: DVI, LVDS, VGA
  • Cooling Type: Heat Sink
  • Operating Temperature: 0°C to 60°C
  • Watchdog Timer: Yes
  • Expansion Sites/Buses: PCI, PCIe

You May Also Be Interested in

Advantech Corp
3.5 "SBC DM&P VORTEX86DX 800MHZ /
Need more? Email Us
ECAD model for PCM-9343EF-S6A1E
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Lowest to $223.5263
ECAD model for Raspberry Pi 4 Model B 4GB
Raspberry Pi
Computer-On-Modules - COM The factory is currently not accepting orders for this product.
Need more? Email Us
ECAD model for CM4001008
Seeed Technology Co., Ltd
FIREFLY-RK3288 / RK3288 SOC Development Kit
Need more? Email Us
ECAD model for 102990170
Advantech Corp
I.MX6 DC 1.0GHZ 3.5" RISC SBC
Need more? Email Us
ECAD model for RSB-4410CD-MDA1E
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
ECAD model for SC0678
Advantech Corp
LGA775 C2Q/C2D/PENTIUM DUAL CORE
Need more? Email Us
ECAD model for PCE-5124G2-00A1E
Advantech Corp
I.MX6 DC 1.0GHZ 1GB DRAM /
Need more? Email Us
ECAD model for ROM-3420CD-MDA1E
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
ECAD model for CC-SBP-WMX-JN7A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention