EN
  • EN
  • DE

AIMB-562VG-GRA1E

Part No AIMB-562VG-GRA1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description CIRC BRD C2D LGA775 MATX FSB1066 /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Advantech Corp
Package Bulk
Core Processor Intel Core 2 Duo/Celeron/Pentium
Speed 2.0GHz ~ 3.4GHz
Number of Cores 1/2
Cooling Type Heat Sink
Dimension 9.6" x 9.6" (244mm x 244mm)
Form Factor Micro-ATX (without Processor)
Expansion Site/Bus PCI, PCIe
RAM Capacity/Installed 4GB/0GB
Storage Interface SATA 2.0 (2)
Video Outputs CRT, LVDS, VGA
Ethernet 10/100/1000Mbps
USB USB 2.0 (8)
RS-232 (422, 485) 10
Digital I/O Lines 16
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 60°C
Base Product Number AIMB-562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1020600-AIMB-562VG-GRA1E
Ultra Librarian 3D Model Ultra Librarian AIMB-562VG-GRA1E CAD Model

Description

The 1020600-AIMB-562VG-GRA1E is a single board computer from Advantech Corp.

  • Product Name: 1020600-AIMB-562VG-GRA1E
  • Manufacturer: Advantech Corp.
  • Processor: Intel Core 2 Duo/Celeron/Pentium
  • Processor Speed: 2.0GHz to 3.4GHz
  • RAM Capacity: 4GB
  • RAM Installed: 0GB
  • Cores Supported: Up to 2
  • Ethernet: 10/100/1000Mbps
  • USB Ports: 8 USB 2.0
  • Storage Interface: SATA 2.0 (2)
  • Video Outputs: CRT, LVDS, VGA
  • RS-232 Ports: 10 RS-232 (422, 485)
  • Digital I/O: 16 lines
  • Expansion Slots: PCI and PCIe
  • Form Factor: Micro-ATX (without processor)
  • Dimensions: 9.6" x 9.6" (244mm x 244mm)
  • Operating Temperature: 0°C to 60°C
  • ECCN: 5A992C
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8473.30.1180

You May Also Be Interested in

Olimex LTD
Single Board Computer 1 Core 64kB/0GB RAM W65C02, Z80
Need more? Email Us
Advantech Corp
3.5 "SBC DM&P VORTEX86DX 800MHZ /
Need more? Email Us
Raspberry Pi
Computer-On-Modules - COM The factory is currently not accepting orders for this product.
Need more? Email Us
Raspberry Pi
At the heart of Raspberry Pi Zero 2 W is RP3A0, a custom-built system-in-package designed by Raspberry Pi in the UK.
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Raspberry Pi
Computer;Open Frame;900Mhz Quad-Core; 1GB RAM;USB;27 GPIO;HDMI;85.6 x 56 x
Need more? Email Us
Raspberry Pi
RASPBERRY PI TV UHAT DVB ONLY
Need more? Email Us
Advantech Corp
32" PCT.T/S PANEL WITH BAYTRAIL
Need more? Email Us
Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi Compute 3+ 32GB MPU Embedded Evaluation Board
Lowest to $266.9898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess