EN
  • EN
  • DE

MIC-7900-S5A1E

Part No MIC-7900-S5A1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description MIC-7900 FANLESS SYSTEM /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Advantech Corp
Package Bulk
Core Processor Xeon D-1559
Speed 1.5GHz
Number of Cores 12
Power (Watts) 180W
Dimension 2.91" x 7.56" (74mm x 192mm)
Form Factor 2.5"
Expansion Site/Bus Mini-PCIe
RAM Capacity/Installed 32GB/0GB
Storage Interface CFast, HDD, M.2
Video Outputs VGA
Ethernet 10/100/1000Mbps (4)
USB USB 2.0 (1), USB 3.0 (4)
RS-232 (422, 485) 6
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 40°C
Base Product Number MIC-7900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Standard Package 1
Win Source Part Number 1054589-MIC-7900-S5A1E
Ultra Librarian 3D Model Ultra Librarian MIC-7900-S5A1E CAD Model

Description

The Advantech Corp MIC-7900 is a single board computer designed for embedded computers and computer on module (COM) applications.

  • Processor: Xeon D-1559
  • Cores: 12
  • Speed: 1.5GHz
  • RAM Capacity: 32GB
  • Storage Interfaces: CFast, HDD, and M.2
  • Ethernet: 10/100/1000Mbps
  • USB: 2.0 and 3.0
  • Video Output: VGA
  • RS-232 (422, 485): 6
  • Watchdog Timer: Yes
  • Operating Temperature: 0°C to 40°C
  • Dimension: 2.91" x 7.56" (74mm x 192mm)
  • Power: 180W

You May Also Be Interested in

Advantech Corp
32" PCT.T/S PANEL WITH BAYTRAIL
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Lowest to $331.7329
Raspberry Pi
Computer-On-Modules - COM The factory is currently not accepting orders for this product.
Need more? Email Us
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
Gateworks Corporation
SBC 800MHZ 2 CORE 1GB RAM
Need more? Email Us
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 2GB RAM
Need more? Email Us
Raspberry Pi
RASPBERRY PI TV UHAT DVB ONLY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,934.9315 $3,934.9315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess