EN
  • EN
  • DE

PDV-P9007

Part No PDV-P9007
Manufacturer Advanced Photonix, Inc.
Catalog Optical Sensors - Photo Detectors - CdS Cells
Description CDS PHOTORES 10K-100KOHM 4.20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001019-PDV-P9007
Manufacturer Advanced Photonix
Category Sensors, Transducers- Optical Sensors -Photo Detectors - CdS Cells
Package Bulk
Package / Case Radial
Mounting Type Through Hole
Operating Temperature -30°C ~ 75°C (TA)
Cell Resistance @ Illuminance 10 ~ 100kOhms @ 10 lux
Cell Resistance (Min) @ Dark 1 MOhms @ 10 s
Fall Time (Typ) 25 ms
Rise Time (Typ) 60 ms
Ultra Librarian 3D Model Ultra Librarian PDV-P9007 CAD Model

Description

The CdS Cells photo detector is a part of the optical sensors offered by Advanced Photonix.

  • Package: Radial
  • Rise Time: 60ms
  • Fall Time: 25ms
  • Cell Resistance: 10 ~ 100kOhms @ 10 lux
  • Minimum Cell Resistance: 1 MOhms @ 10s in the dark
  • Operating Temperature: -30°C to 75°C

You May Also Be Interested in

Advanced Photonix, Inc.
CDS PHOTORES 10K-30KOHM 4.20MM
Need more? Email Us
Advanced Photonix, Inc.
PHOTOCELL 4K-11K OHM 4.20MM / CdS Cells 520nm 4 ~ 11kOhms @ 10 lux
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 10K-100KOHM 4.20MM
Lowest to $1.1661
Advanced Photonix, Inc.
PHOTOCELL 9K-20K OHM 4.20MM / CdS Cells 520nm 9 ~ 20kOhms @ 10 lux
Need more? Email Us
Luna Optoelectronics
PHOTOCELL / Photocells 2-Pin TO-8
Lowest to $5.0796
Senba Sensing Technology
540nm 5kΩ~10kΩ 500kΩ Through Hole,P=3mm Photoresistors RoHS
Lowest to $0.0647
Shenzhen JCHL Technology Co., Ltd
560nm 5kΩ~10kΩ 300kΩ SMD,3.6x2.4mm Photoresistors RoHS
Lowest to $0.2270

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1661 $58.3050
125+ $0.9568 $119.6000
190+ $0.9270 $176.1300
260+ $0.8971 $233.2460
335+ $0.8672 $290.5120
450+ $0.7775 $349.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess