EN
  • EN
  • DE

GT36516

Part No GT36516
Manufacturer Shenzhen JCHL Technology Co., Ltd
Catalog Optical Sensors - Photo Detectors - CdS Cells
Description 560nm 5kΩ~10kΩ 300kΩ SMD,3.6x2.4mm Photoresistors RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,3.6x2.4mm
γ Value 0.5
Wavelength - Peak 560nm
Cell Resistance @ Illuminance 5kΩ~10kΩ
Dark Resistance 300kΩ
Ultra Librarian 3D Model Ultra Librarian GT36516 CAD Model

Description

02CZ30 Zener Diode

The 02CZ30 Zener diode is engineered to deliver precise voltage regulation with a nominal breakdown voltage of 30V. It is suitable for high-power applications requiring robust performance.

  • Applications:
    • Power supply regulation circuits
    • Voltage reference in instrumentation
    • Surge suppression in consumer electronics
    • DC-DC converters
  • Features and Benefits:
    • 30V stable breakdown voltage
    • High power handling capabilities
    • Durable and reliable under harsh conditions
    • Easy to integrate into existing designs
    • Environmentally friendly - RoHS compliant
  • Additional Details:
    • Package Type: Through-hole
    • Maximum Power Dissipation: 1W
    • Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Senba Sensing Technology
540nm 5kΩ~10kΩ 500kΩ Through Hole,P=3mm Photoresistors RoHS
Lowest to $0.0647
Advanced Photonix, Inc.
CDS PHOTORES 10K-30KOHM 4.20MM
Need more? Email Us
Advanced Photonix, Inc.
PHOTOCELL 9K-20K OHM 4.20MM / CdS Cells 520nm 9 ~ 20kOhms @ 10 lux
Need more? Email Us
Shenzhen JCHL Technology Co., Ltd
560nm 5kΩ~10kΩ 300kΩ SMD,3.6x2.4mm Photoresistors RoHS
Lowest to $0.2270
Advanced Photonix, Inc.
CDS PHOTORES 10K-100KOHM 4.20MM
Lowest to $1.1661
Advanced Photonix, Inc.
PHOTOCELL 4K-11K OHM 4.20MM / CdS Cells 520nm 4 ~ 11kOhms @ 10 lux
Need more? Email Us
Luna Optoelectronics
PHOTOCELL / Photocells 2-Pin TO-8
Lowest to $5.0796

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2270 $51.0750
540+ $0.1863 $100.6020
835+ $0.1805 $150.7175
1,150+ $0.1746 $200.7900
1,485+ $0.1688 $250.6680
1,985+ $0.1514 $300.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,625 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess