EN
  • EN
  • DE

GL5516

Part No GL5516
Manufacturer Senba Sensing Technology
Catalog Optical Sensors - Photo Detectors - CdS Cells
Description 540nm 5kΩ~10kΩ 500kΩ Through Hole,P=3mm Photoresistors RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=3mm
γ Value 0.5
Voltage - Max 150V
Wavelength - Peak 540nm
Cell Resistance @ Illuminance 5kΩ~10kΩ
Dark Resistance 500kΩ
Ultra Librarian 3D Model Ultra Librarian GL5516 CAD Model

Description

02341.25MXP Fuse

The 02341.25MXP is a compact and reliable fuse designed to provide efficient overcurrent protection in various electronic applications. Its robust construction ensures durability and longevity, making it an excellent choice for safeguarding your circuits.

  • Applications:
    • Consumer electronics
    • Telecommunication equipment
    • Power supplies
    • Industrial control systems
  • Features and Benefits:
    • Rated current: 1.25A
    • High breaking capacity
    • Rapid response to overcurrent conditions
    • Compact form factor for easy integration

    This fuse is a versatile solution for maintaining the reliability and safety of your electronic systems by preventing damage caused by overcurrents.

You May Also Be Interested in

Senba Sensing Technology
540nm 5kΩ~10kΩ 500kΩ Through Hole,P=3mm Photoresistors RoHS
Lowest to $0.0647
Advanced Photonix, Inc.
CDS PHOTORES 10K-30KOHM 4.20MM
Need more? Email Us
Luna Optoelectronics
PHOTOCELL / Photocells 2-Pin TO-8
Lowest to $5.0796
Advanced Photonix, Inc.
CDS PHOTORES 10K-100KOHM 4.20MM
Lowest to $1.1661
Advanced Photonix, Inc.
PHOTOCELL 4K-11K OHM 4.20MM / CdS Cells 520nm 4 ~ 11kOhms @ 10 lux
Need more? Email Us
Shenzhen JCHL Technology Co., Ltd
560nm 5kΩ~10kΩ 300kΩ SMD,3.6x2.4mm Photoresistors RoHS
Lowest to $0.2270
Advanced Photonix, Inc.
PHOTOCELL 9K-20K OHM 4.20MM / CdS Cells 520nm 9 ~ 20kOhms @ 10 lux
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0647 $50.1425
1,885+ $0.0531 $100.0935
2,920+ $0.0514 $150.0880
4,020+ $0.0498 $200.1960
5,200+ $0.0481 $250.1200
6,965+ $0.0431 $300.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,000 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess