EN
  • EN
  • DE

NSL-7910

Part No NSL-7910
Manufacturer Luna Optoelectronics
Catalog Optical Sensors - Photo Detectors - CdS Cells
Description PHOTOCELL / Photocells 2-Pin TO-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Luna Optoelectronics
Wavelength 615nm
Voltage - Max 250Vpk
Cell Resistance (Minimum) @ Dark 1.5 MOhms @ 5 seconds
Cell Resistance @ Illuminance 0.8 ~ 7.5 kOhms @ 21 lux
Operating Temperature Range -60°C ~ 75°C (TA)
Win Source Part Number 778201-NSL-7910
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name NSL-7910
Introduction Date August 29, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NSL-7910 CAD Model

Description

The Luna Optoelectronics NSL-7910 is a sensor/transducer with a wavelength of 615nm and a maximum voltage of 250Vpk.

  • Wavelength: 615nm
  • Maximum Voltage: 250Vpk
  • Operating Temperature Range: -60°C ~ 75°C (TA)
  • Cell Resistance: 1.5 MOhms @ 5 seconds in the dark, 0.8 ~ 7.5 kOhms @ 21 lux in illumination

You May Also Be Interested in

Advanced Photonix, Inc.
CDS PHOTORES 10K-30KOHM 4.20MM
Need more? Email Us
Advanced Photonix, Inc.
PHOTOCELL 4K-11K OHM 4.20MM / CdS Cells 520nm 4 ~ 11kOhms @ 10 lux
Need more? Email Us
Advanced Photonix, Inc.
PHOTOCELL 9K-20K OHM 4.20MM / CdS Cells 520nm 9 ~ 20kOhms @ 10 lux
Need more? Email Us
Luna Optoelectronics
PHOTOCELL / Photocells 2-Pin TO-8
Lowest to $5.0796
Shenzhen JCHL Technology Co., Ltd
560nm 5kΩ~10kΩ 300kΩ SMD,3.6x2.4mm Photoresistors RoHS
Lowest to $0.2270
Senba Sensing Technology
540nm 5kΩ~10kΩ 500kΩ Through Hole,P=3mm Photoresistors RoHS
Lowest to $0.0647
Advanced Photonix, Inc.
CDS PHOTORES 10K-100KOHM 4.20MM
Lowest to $1.1661

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0796 $50.7960
24+ $4.1679 $100.0296
38+ $4.0377 $153.4326
52+ $3.9074 $203.1848
67+ $3.7772 $253.0724
89+ $3.3864 $301.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess