EN
  • EN
  • DE

PDV-P9002

Part No PDV-P9002
Manufacturer Advanced Photonix, Inc.
Catalog Optical Sensors - Photo Detectors - CdS Cells
Description PHOTOCELL 9K-20K OHM 4.20MM  /  CdS Cells 520nm 9 ~ 20kOhms @ 10 lux
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - CdS Cells
Mfr Advanced Photonix
Package Bulk
Wavelength 520nm
Voltage - Max 150Vpk
Rise Time (Typ) 60 ms
Fall Time (Typ) 25 ms
Cell Resistance (Min) @ Dark 500 kOhms @ 10 s
Cell Resistance @ Illuminance 9 ~ 20kOhms @ 10 lux
Temperature Range - Operating -30°C ~ 75°C (TA)
Mounting Type Through Hole
Package / Case Radial
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Other Names PT-PDV-P9002,PDVP9002
Standard Package 500
Win Source Part Number 1183366-PDV-P9002
Ultra Librarian 3D Model Ultra Librarian PDV-P9002 CAD Model

Description

The PT-PDV-P9002 is an optical sensor photo detector with a series of - manufactured by Advanced Photonix.

  • Maximum Voltage: 150Vpk
  • Wavelength: 520nm
  • Rise Time: 60ms
  • Fall Time: 25ms
  • Mounting Type: Through Hole
  • Package/Case: Radial
  • Operating Temperature: -30°C to 75°C (TA)
  • Cell Resistance at Illuminance: 9-20kOhms @ 10 lux
  • Cell Resistance at Dark: 500 kOhms @ 10s
  • ECCN: EAR99

You May Also Be Interested in

Advanced Photonix, Inc.
PHOTOCELL 4K-11K OHM 4.20MM / CdS Cells 520nm 4 ~ 11kOhms @ 10 lux
Need more? Email Us
Advanced Photonix, Inc.
PHOTOCELL 9K-20K OHM 4.20MM / CdS Cells 520nm 9 ~ 20kOhms @ 10 lux
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 10K-100KOHM 4.20MM
Lowest to $1.1661
Senba Sensing Technology
540nm 5kΩ~10kΩ 500kΩ Through Hole,P=3mm Photoresistors RoHS
Lowest to $0.0647
Luna Optoelectronics
PHOTOCELL / Photocells 2-Pin TO-8
Lowest to $5.0796
Advanced Photonix, Inc.
CDS PHOTORES 10K-30KOHM 4.20MM
Need more? Email Us
Shenzhen JCHL Technology Co., Ltd
560nm 5kΩ~10kΩ 300kΩ SMD,3.6x2.4mm Photoresistors RoHS
Lowest to $0.2270

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess