EN
  • EN
  • DE

HDXB73WFK3DGI

Part No HDXB73WFK3DGI
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom II X3 B73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952570-HDXB73WFK3DGI
Series *
Ultra Librarian 3D Model Ultra Librarian HDXB73WFK3DGI CAD Model

Description

The HDXB73WFK3DGI is an AMD Phenom II X3 720 Black Edition processor. This triple-core processor is designed for desktop computers, offering a balance of performance and affordability. It is part of AMD's Phenom II series, known for its overclocking capabilities and compatibility with various motherboards.

Applications

  • Gaming PCs: Suitable for entry-level to mid-range gaming setups, providing adequate performance for many popular games.
  • Desktop computing: Used in general-purpose desktop computers for everyday tasks like web browsing, office productivity, and multimedia consumption.
  • Home theater PCs (HTPCs): Capable of handling HD video playback and basic multimedia tasks in a home theater environment.
  • Budget workstations: Can be used in workstations for tasks like photo editing, video editing, and software development.
  • Overclocking: Designed for enthusiasts who want to increase the processor's clock speed for improved performance.

Features

  • Triple-core processor: Features three physical cores for multi-tasking and parallel processing.
  • Black Edition: Unlocked multiplier allows for easy overclocking.
  • Socket AM3: Compatible with motherboards using the AM3 socket.
  • Clock speed: Operates at a base clock speed of approximately 2.8 GHz.
  • L3 cache: Includes a shared L3 cache for improved performance.
  • 45nm manufacturing process: Built using a 45nm process technology.

Benefits

  • Improved multitasking: Three cores allow for better performance when running multiple applications simultaneously.
  • Enhanced gaming experience: Provides sufficient processing power for many modern games.
  • Overclocking potential: Unlocked multiplier allows for increased clock speeds, resulting in higher performance.
  • Affordable performance: Offers a good balance of performance and price.
  • Wide compatibility: Compatible with a wide range of AM3 motherboards.

Additional Details

The AMD Phenom II X3 720 Black Edition is a popular choice for budget-conscious users and overclocking enthusiasts. Its triple-core architecture provides a noticeable performance boost over dual-core processors, making it suitable for multitasking and demanding applications. The Black Edition designation indicates that the processor has an unlocked multiplier, which simplifies the overclocking process. By increasing the multiplier, users can easily increase the processor's clock speed without having to adjust other system settings. The HDXB73WFK3DGI is typically paired with a discrete graphics card for gaming and other graphics-intensive tasks. The processor supports DDR3 memory, which provides faster data transfer rates compared to DDR2 memory. The integrated memory controller allows the processor to directly access system memory, reducing latency and improving performance. The 45nm manufacturing process helps to reduce power consumption and heat dissipation.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess