EN
  • EN
  • DE

CDCVF2310PWG4

Part No CDCVF2310PWG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5-V TO 3.3-V HIGH-PERFORMANCE CLOCK BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Frequency - Max 200MHz
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1160706-CDCVF2310PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCVF2310
Introduction Date May 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCVF2310PWG4 CAD Model

Description

Product Overview: Texas Instruments CDCVF2310PWG4

The Texas Instruments CDCVF2310PWG4 is a high-performance, 3.3-V Phase-Lock Loop (PLL) clock driver designed to meet the stringent requirements of today's high-speed digital systems. It is part of TI's extensive clock distribution product line that provides clock solutions for a variety of applications.

Key Features

  • Voltage Supply: The device operates at a 3.3-V supply voltage, making it suitable for interfacing with modern low-voltage logic devices.
  • Output Frequency Range: It features a wide output frequency range that can be adjusted according to the system requirements, providing flexibility in design.
  • Low Skew: The CDCVF2310PWG4 offers low output-to-output skew, which is crucial for maintaining signal integrity in high-speed data communications and ensuring synchronous operation in digital systems.
  • Multiple Outputs: With ten outputs, this clock driver can distribute the PLL clock to multiple destinations, reducing the need for additional clock buffer components.
  • Programmable Divide-by: The device includes a programmable divide-by function, allowing designers to tailor the output frequency for specific timing requirements.
  • Power-Down Mode: A power-down mode is available to reduce power consumption when the device is not in use, contributing to energy-efficient system designs.

Applications

The CDCVF2310PWG4 is suitable for a variety of applications that require precise clock distribution and timing control, including:

  • Networking equipment such as switches, routers, and servers
  • Telecommunication infrastructure
  • High-speed digital signal processing (DSP)
  • Data acquisition systems
  • Industrial control systems

Package and Quality

The device is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. The CDCVF2310PWG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments. Furthermore, Texas Instruments is known for its commitment to quality, and the CDCVF2310PWG4 is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7987 $53.1818
29+ $3.5583 $103.1907
44+ $3.4381 $151.2764
63+ $3.1977 $201.4551
82+ $3.0775 $252.3550
102+ $2.9573 $301.6446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess