EN
  • EN
  • DE

HDX925WFK4DGM

Part No HDX925WFK4DGM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom II X4 925
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952424-HDX925WFK4DGM
Series *
Ultra Librarian 3D Model Ultra Librarian HDX925WFK4DGM CAD Model

Description

The HDX925WFK4DGM is a desktop processor from Advanced Micro Devices (AMD), specifically a Phenom II X4 925. This quad-core processor is designed for desktop computers and offers a balance of performance and affordability for general computing tasks, gaming, and multimedia applications.

Applications

  • General Desktop Computing: Used in desktop computers for everyday tasks such as web browsing, document editing, and email.
  • Gaming: Employed in gaming rigs for playing video games at moderate settings.
  • Multimedia Production: Utilized in video editing and graphic design workstations for creating and editing multimedia content.
  • Home Entertainment: Integrated into home theater PCs (HTPCs) for playing movies, music, and other multimedia content.
  • Small Business Computing: Used in small business computers for office productivity and basic server tasks.

Features

  • Quad-Core Architecture: Features four processing cores for parallel processing and improved multitasking.
  • AMD64 Technology: Supports 64-bit computing for enhanced performance and compatibility.
  • HyperTransport Technology: Provides high-speed interconnect between the processor and other system components.
  • Cool'n'Quiet Technology: Offers power management features to reduce energy consumption and noise levels.
  • Integrated Memory Controller: Incorporates a memory controller for efficient access to system memory.

Benefits

  • Improved Multitasking: Quad-core architecture allows for smooth multitasking and efficient execution of multiple applications.
  • Enhanced Gaming Performance: Provides sufficient processing power for playing modern video games at moderate settings.
  • Faster Multimedia Processing: Accelerates video editing, graphic design, and other multimedia tasks.
  • Reduced Energy Consumption: Cool'n'Quiet Technology helps minimize energy consumption and noise levels.
  • Cost-Effective Solution: Offers a balance of performance and affordability for budget-conscious consumers.

Additional Details

The HDX925WFK4DGM desktop processor from AMD is a reliable and cost-effective solution for a variety of computing needs. Its quad-core architecture enables it to handle demanding tasks efficiently, while the integrated memory controller and HyperTransport Technology ensure fast and efficient data transfer. AMD's Cool'n'Quiet Technology helps reduce energy consumption and noise levels, making it suitable for home and office environments. The specific clock speed, cache size, and thermal design power (TDP) of the HDX925WFK4DGM can vary depending on the specific revision, so it is important to consult the product datasheet for detailed specifications. While this processor is older, it can still provide adequate performance for basic computing tasks and older games.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
Lowest to $53.7967
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess