EN
  • EN
  • DE

TLC5916IPWRG4

Part No TLC5916IPWRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1108387-TLC5916IPWRG4
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLC5916IPWRG4 CAD Model

Description

Overview of the TLC5916IPWRG4 LED Driver

The TLC5916IPWRG4 is a sophisticated constant-current sink LED driver manufactured by Texas Instruments. This integrated circuit is designed to enhance the performance and reliability of LED displays and lighting applications. It is particularly suitable for those needing accurate current control and uniform brightness across multiple LEDs.

Key Features

  • Constant-Current Output: The device ensures a consistent current, up to 120 mA per channel, across all outputs, which improves the stability and longevity of the connected LEDs.
  • 8-Bit Shift Register and Latch: It incorporates an 8-bit serial-in, parallel-out shift register that interfaces with microcontrollers or processors, making it an excellent choice for digital systems.
  • LED Power-Supply Voltage up to 17 V: It can handle a wide range of supply voltages, making it versatile for various LED applications.
  • Thermal Shutdown: Enhanced safety with an in-built thermal shutdown feature that protects the device from overheating.

Applications

The TLC5916IPWRG4 is ideal for a broad spectrum of applications, including:

  • LED video displays
  • Message boards
  • Panel indicators
  • Linear and decorative LED lighting

Technical Specifications

Some of the technical specifications of the TLC5916IPWRG4 include:

  • Output Current: 5 mA to 120 mA
  • Supply Voltage: 3 V to 5.5 V
  • Output Voltage: 0.4 V at 30 mA
  • Channels: 8
  • Package: TSSOP-16 (Thin Shrink Small Outline Package)

Quality and Reliability

As with all Texas Instruments products, the TLC5916IPWRG4 is built to high-quality standards, ensuring reliable operation in a wide range of environmental conditions. Its robust design and thermal management features make it an excellent choice for designers looking to create durable and efficient LED systems.

For detailed information, including pin configurations, application circuits, and thermal considerations, refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1791 $53.0595
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess