EN
  • EN
  • DE

SMBT1231LT1G

Part No SMBT1231LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 GP XSTR SPCL TR / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 960160-SMBT1231LT1G
Ultra Librarian 3D Model Ultra Librarian SMBT1231LT1G CAD Model

Description

The ON Semiconductor SMBT1231LT1G is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is well-suited for switching and amplification purposes, offering a blend of reliability and efficiency that makes it a staple in the semiconductor industry.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: SOT-23, a small and surface-mountable package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (VCEO): 50V, providing a good voltage range for various circuits.
  • Collector Current (IC): Up to 500 mA, suitable for moderate power switching applications.
  • Power Dissipation (Pd): 225 mW, ensuring the device can handle a reasonable amount of power without overheating.
  • DC Current Gain (hFE): High hFE at specified collector currents, indicating efficient current amplification.
  • Transition Frequency (fT): High frequency operation, suitable for RF and high-speed switching applications.
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The SMBT1231LT1G is designed for general-purpose use in a variety of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Switching regulators and power management systems
  • Driver stages in high-fidelity amplifiers and sound systems
  • Control circuits in embedded systems
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMBT1231LT1G is no exception. Manufactured with precision, this BJT is built to deliver consistent performance and longevity, ensuring it meets the rigorous demands of both consumer and industrial applications. With its robust construction, the SMBT1231LT1G is a reliable choice for designers looking to incorporate a dependable transistor into their electronic designs.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess