EN
  • EN
  • DE

XR2A-0811-N

Part No XR2A-0811-N
Manufacturer Omron
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 8POS GOLD  /  8 (2 x 4) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr Omron Electronics Inc-EMC Div
Series XR2
Package Bulk
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 8 (2 x 4)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 10.0µin (0.25µm)
Contact Material - Post Beryllium Copper
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Temperature Range - Operating -55°C ~ 125°C
Termination Post Length 0.126" (3.20mm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1 A
Contact Resistance 20mOhm
Base Product Number XR2A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-XR2A-0811-N,XR2A0811N
Standard Package 60
Win Source Part Number 1178619-XR2A-0811-N
Ultra Librarian 3D Model Ultra Librarian XR2A-0811-N CAD Model

Description

The XR2A-0811-N is a connector interconnect with a Win Source part number of 1178619-XR2A-0811-N.

  • Series: XR2
  • Type: DIP
  • Row Spacing: 0.3-inch
  • Frame: Open Frame
  • Termination: Solder
  • Package: Bulk
  • Housing Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 60
  • Positions/Pins: 8 (2x4 grid)
  • Pitch-Mating: 0.100 inches (2.54mm)
  • Contact Finish-Mating: Gold, 10.0μin (0.25μm)
  • Contact Material-Mating: Beryllium Copper
  • Pitch-Post: 0.100 inches (2.54mm)
  • Contact Finish-Post: Gold, 10.0μin (0.25μm)
  • Contact Material-Post: Beryllium Copper
  • Termination Post Length: 0.126 inches (3.20mm)
  • Contact Resistance: 20mOhm
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Aries Electronics
CONN IC DIP SOCKET ZIF 40POS GLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
Harwin Inc.
CONN IC DIP SOCKET 64POS GOLD
Lowest to $14.5683
382
Adafruit Industries LLC
CONN IC DIP SOCKET 28POS
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 56POS GLD
Need more? Email Us
3M
CONN SOCKET QFN 40POS GOLD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess