The AM29F002T-55EC is a 2 Mbit (256K x 8) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for applications that require non-volatile storage with in-system programmability and high performance. This device offers a combination of speed, low power consumption, and robust data retention capabilities.
Applications:
- Embedded systems
- Firmware storage
- Networking equipment
- Industrial control systems
- Consumer electronics
- Data storage for portable devices
Features:
- 2 Mbit (256K x 8) organization
- 5.0 Volt-only operation for read and write
- Sector erase architecture for flexible memory management
- Fast access time of 55 ns
- Low power consumption
- Automatic write protection during power-up
- Sector protection feature
- CMOS process for high performance and low power
Benefits:
- Non-volatile data storage
- In-system programmability, allowing for updates without removing the device
- Fast read access for quick data retrieval
- Reduced power consumption, extending battery life in portable devices
- Data protection to prevent accidental overwrites
- Flexible memory management through sector erase capabilities
- Reliable operation in harsh environments
Additional Details:
The AM29F002T-55EC features a sector erase architecture, which allows individual sectors to be erased and reprogrammed without affecting other sectors. This enhances firmware update capabilities and data management efficiency. The 55 ns access time provides very fast data retrieval, which is crucial for performance-sensitive applications. The device operates on a single 5.0 Volt power supply, simplifying system design and minimizing power consumption.
The 'T' in the part number indicates a top boot block configuration. The 'EC' likely refers to the specific package type and temperature range. Consult the AMD datasheet for detailed specifications, including pin configurations, electrical characteristics, and timing diagrams, to ensure proper integration into the target system. It's designed to offer reliable performance and is suitable for a wide range of embedded applications.