EN
  • EN
  • DE

SSM21652SZ

Part No SSM21652SZ
Manufacturer ADI Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027592-SSM21652SZ
Categories OEM Parts( S )
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM21652SZ CAD Model

Description

The SSM21652SZ is a low-voltage, single-chip audio subsystem from Analog Devices (ADI). This part integrates a preamplifier, compressor/limiter, and a noise gate, making it well-suited for dynamic range control in various audio applications. Its low-noise performance and comprehensive feature set enable high-quality audio processing in portable devices and recording equipment.

Applications:

  • Portable audio recorders
  • Wireless microphones
  • Guitar amplifiers
  • Compressors and expanders
  • Voice communication systems

Features:

  • Integrated preamplifier
  • Compressor/limiter with adjustable ratio and threshold
  • Noise gate with adjustable threshold
  • Low noise and distortion
  • Wide input voltage range
  • Single-supply operation
  • Small package size

Benefits:

  • Improved audio quality: The integrated compressor/limiter reduces dynamic range, preventing clipping and maintaining consistent audio levels.
  • Reduced noise: The noise gate eliminates unwanted background noise, improving clarity and intelligibility.
  • Simplified design: The all-in-one solution reduces the number of external components required, simplifying system design and reducing board space.
  • Extended battery life: Low-voltage operation minimizes power consumption, extending battery life in portable devices.
  • Enhanced performance: The combination of preamplifier, compressor/limiter, and noise gate provides a comprehensive audio processing solution.

Technical Specifications:

The SSM21652SZ typically operates from a single 2.7V to 5.5V supply. The preamplifier offers adjustable gain, allowing for optimization of input signal levels. The compressor/limiter features adjustable ratio and threshold parameters, enabling fine-tuning of dynamic range control. The noise gate also features an adjustable threshold, allowing for precise noise reduction. Key performance parameters include THD+N (Total Harmonic Distortion + Noise), SNR (Signal-to-Noise Ratio), and dynamic range. The specific values for these parameters can be found in the Analog Devices SSM21652SZ datasheet.

The small package size allows for easy integration into space-constrained applications. The device is designed for low-power operation, making it suitable for battery-powered devices.

You May Also Be Interested in

Sipex Corporation
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess