EN
  • EN
  • DE

SKM100GB17E4

Part No SKM100GB17E4
Manufacturer Semikron
Catalog OEM Parts ( S )
Description Semitrans; 1700V; 100A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007852-SKM100GB17E4
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKM100GB17E4 CAD Model

Description

The SKM100GB17E4 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Semikron. It's designed for high-power switching applications, offering a robust and efficient solution for controlling large amounts of electrical power. This module is commonly used in inverters, motor drives, and other industrial power electronics equipment.

Applications

  • Motor drives
  • Inverters
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Renewable energy systems (e.g., solar inverters, wind turbine converters)

Features

  • IGBT technology: Combines the advantages of MOSFETs and bipolar transistors for high efficiency and fast switching.
  • High voltage rating: Suitable for high-voltage applications.
  • High current rating: Can handle large currents.
  • Low saturation voltage: Minimizes power dissipation.
  • Fast switching speed: Reduces switching losses.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink.
  • Temperature sensor: Integrated temperature sensor for monitoring module temperature.

Benefits

  • High efficiency: Reduces power consumption and heat generation.
  • Reliable performance: Provides stable and consistent operation in demanding environments.
  • Simplified design: Integrated module simplifies system design.
  • Improved thermal management: Isolated baseplate and integrated temperature sensor facilitate thermal management.
  • Reduced system cost: Enables more efficient and compact designs.
  • Long lifespan: Designed for long-term reliability.

Additional Details

The SKM100GB17E4 comes in a standard SEMITRANS package, which is designed for easy mounting and efficient heat dissipation. The specific voltage and current ratings for this module are 1700V and 100A, respectively. It's crucial to use an appropriate heatsink to ensure that the module operates within its safe operating temperature range. Refer to the Semikron datasheet for detailed electrical characteristics, thermal performance data, and application guidelines. The IGBT modules are typically mounted on a heatsink with thermal paste to ensure proper thermal contact.

The module includes internal protection diodes to protect from voltage spikes. Its gate threshold voltage and gate charge are important factors to consider when designing the gate drive circuitry.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess