EN
  • EN
  • DE

PBS12C128SLK

Part No PBS12C128SLK
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MC9S12C128 EVAL BRD / MC9S12C128 HCS12 HCS12 MCU 16-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HCS12
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor HCS12
Utilized IC / Part MC9S12C128
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number PBS12
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346319-PBS12C128SLK
Ultra Librarian 3D Model Ultra Librarian PBS12C128SLK CAD Model

Description

Introducing the PBS12C128SLK from NXP

The PBS12C128SLK is a state-of-the-art microcontroller designed by NXP Semiconductors, tailored for a wide range of applications that demand reliability, efficiency, and performance. This powerful component is part of NXP's illustrious product line, renowned for integrating innovative features with robust design.

Core Features

  • Advanced Architecture: At the heart of the PBS12C128SLK is a sophisticated core that enables high-speed processing and optimal power management, making it suitable for complex tasks in demanding environments.
  • Memory Capacity: It comes equipped with 128KB of flash memory, ensuring ample space for application code and data storage, which is essential for applications that require quick data retrieval and secure storage solutions.
  • Connectivity Options: The microcontroller offers a range of connectivity options, including I2C, SPI, and UART interfaces, allowing for seamless integration with other components and peripherals within a system.
  • Low Power Consumption: Designed with energy efficiency in mind, the PBS12C128SLK is capable of operating in low-power modes, thus preserving battery life and reducing the overall power footprint of the device it powers.
  • Robust Security: Security is a paramount feature of this microcontroller, featuring built-in security capabilities to protect against unauthorized access and ensure the integrity of the system's operation.

Applications

The versatility of the PBS12C128SLK makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Product Support and Availability

NXP provides comprehensive support for the PBS12C128SLK, including detailed datasheets, technical documentation, and a supportive community of developers. Developers can also access software libraries and development tools to facilitate a smooth integration process. For pricing and availability, interested parties are encouraged to contact NXP's authorized distributors or visit the official NXP website.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess