EN
  • EN
  • DE

JL8CT52R

Part No JL8CT52R
Manufacturer KOA Speer
Catalog Jumper Wire
Description JUMPER WIRE M TO M 2.063\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male to Male
Length 2.063" (52.40mm)
Wire Gauge 20 AWG
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1588613-JL8CT52R
Ultra Librarian 3D Model Ultra Librarian JL8CT52R CAD Model

Description

N

You May Also Be Interested in

3M
JUMPER PREFORM 0.9\
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
3M
JUMPER WIRE 0.5" LONG PKG OF 200
Lowest to $30.4818
Yageo
JUMPER WIRE M TO M 2.063"
Lowest to $0.0213
3M
JUMPER PREFORM 4\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-F 2" GREEN
Need more? Email Us
3M
JUMPER WIRE KIT VARIOUS 22AWG
Need more? Email Us
3M
JUMPER PREFORM 3\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess