EN
  • EN
  • DE

STM32H747I-DISCO

Part No STM32H747I-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4, Cortex®-M7
Platform Discovery
Utilized IC / Part STM32H747
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names 497-19509
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283963-STM32H747I-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32H747I-DISCO CAD Model

Description

STM32H747I-DISCO Discovery Kit

The STM32H747I-DISCO Discovery kit from STMicroelectronics is a complete demonstration and development platform for the STM32H7 Series microcontrollers, which are among the most powerful MCUs in the STM32 family. Designed to help you unleash the full potential of the dual-core STM32H747XI microcontrollers, this kit is ideal for a wide range of applications, from industrial to consumer markets.

The Discovery kit boasts a STM32H747XI microcontroller, which combines a high-performance ARM Cortex-M7 core running up to 480 MHz with a Cortex-M4 core running up to 240 MHz. This unique dual-core architecture enables sophisticated functions, real-time tasks and rich graphics with high efficiency and great performance.

Key features of the STM32H747I-DISCO include:

  • A 4-inch capacitive touch LCD display with MIPI-DSI connector and support for the optional add-on boards.
  • On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive free software libraries and examples available with the STM32CubeH7 MCU Package.
  • Support for a wide range of development environments including IAR™, Keil®, and GCC-based IDEs.
  • Flexible power-supply options with ST-LINK USB connector or external sources.
  • On-board memory, including 128-Mbit Quad-SPI Flash memory and 128-Mbit SDRAM.
  • Two audio jacks which provide an interface for audio input/output.
  • Connectivity support with Ethernet compliant with IEEE-802.3-2002 and USB OTG HS with Micro-AB connectors.
  • Four user LEDs and two push-buttons: one user and one reset.

This Discovery kit also includes an embedded ST-LINK debugger/programmer, so there's no need for a separate probe. You can jump straight into application development with direct access to ARM® mbed™ online resources and a wide range of integrated peripherals for exploring the features of the STM32H747XI microcontroller.

Whether you're a professional developer, a hobbyist, or a student, the STM32H747I-DISCO Discovery kit is a versatile and affordable way to get started with the high-performance STM32H7 microcontrollers. The kit provides everything needed for users to start developing their projects quickly and easily, making it an excellent tool for rapid prototyping and proof-of-concept creation.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess