EN
  • EN
  • DE
Part No 1762
Manufacturer Pololu Corporation
Catalog Jumper Wire
Description JMPR WIRE 10-PACK M-M 12\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male to Male
Length 12.00" (304.80mm)
Color Red
Wire Gauge 26 AWG
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566536-1762
Ultra Librarian 3D Model Ultra Librarian 1762 CAD Model

Description

N

You May Also Be Interested in

SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" GREEN
Lowest to $24.2804
Yageo
JUMPER WIRE M TO M 2.063"
Lowest to $0.0213
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
3M
JUMPER PREFORM 5\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess