EN
  • EN
  • DE

FRDM-KL05Z

Part No FRDM-KL05Z
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description FREEDOM KL04/KL05 DEV EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 14 Weeks
Features KL04, KL05, mbed-Enabled Development Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Manufacturer NXP
Series Kinetis
Package Box
Core Processor ARM® Cortex®-M0+
Mounting Fixed
Family Name FRDM-KL05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Part Number 935328037598, FRDMKL05Z
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872261-FRDM-KL05Z
Ultra Librarian 3D Model Ultra Librarian FRDM-KL05Z CAD Model

Description

The FRDM-KL05Z is an ultra-cost-effective development platform introduced by NXP Semiconductors. This platform is based on the Kinetis L series KL05Z MCUs (Microcontroller Units) which are built on the ARM® Cortex®-M0+ core. The FRDM-KL05Z is designed to streamline application development and enable rapid prototyping for a wide array of applications.

Key Features

  • MCU Core: ARM® Cortex®-M0+ processor running at up to 48MHz.
  • Memory: Includes 32KB of flash memory and 4KB of RAM.
  • Integration: Features a range of integrated peripherals such as a 12-bit ADC, a 12-bit DAC, TPM (Timer/PWM Module), and multiple communication interfaces (SPI, I2C, UART).
  • Compatibility: The FRDM-KL05Z is form-factor compatible with the Arduino™ R3 pin layout, providing a broad range of expansion board options.
  • Onboard Debugging: Comes with an onboard OpenSDA debugging and programming circuit, negating the need for external tools for most development use cases.
  • Flexible Power Supply Options: Can be powered through the USB connection, or with an external power supply.
  • Software Support: Supports a variety of development environments and tools including MCUXpresso IDE, IAR, Keil, and others.

Target Applications

The FRDM-KL05Z platform is versatile and suitable for a multitude of applications ranging from low-power embedded systems to sophisticated control applications. Target applications include, but are not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Industrial Control
  • Medical Systems
  • Home Automation

Package Contents

The FRDM-KL05Z development platform package typically includes the FRDM-KL05Z board itself along with necessary documentation to get started. Software and additional resources can be downloaded from the NXP website.

Whether you're a seasoned developer or just starting out, the FRDM-KL05Z offers a great balance of features, ease of use, and value, making it a smart choice for your next project.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4929 $76.4787
6+ $20.9173 $125.5038
9+ $20.2637 $182.3733
12+ $19.6101 $235.3212
16+ $18.9563 $303.3008
21+ $16.9954 $356.9034
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess