Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr 3M
Series 362
Package Tray
Connector Style Receptacle
Connector Type SCR
Number of Positions 10
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Features EMI Shielded
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Base Product Number 36210
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names 3M6459,7000007643,36210-0100 PL,5111116086,51111160862,362100100PL,JE150366902
Standard Package 100
Win Source Part Number 976155-36210-0100PL
Ultra Librarian 3D Model Ultra Librarian 36210-0100PL CAD Model

Description

The 976155-36210-0100PL is a pluggable connector with 10 positions manufactured by 3M.

  • Positions: 10
  • For Use With/Related Products: SCR Connectors
  • Termination: Solder Cup
  • Contact Finish: Gold
  • Contact Finish Thickness: 8.00μin (0.203μm)
  • Package: Tray
  • Units per Package: 100
  • HTSUS Code: 8536.69.8000

You May Also Be Interested in

Harwin Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for M80-5110842
Samtec Inc.
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $2.3694
ECAD model for FTSH-105-05-F-DV
TE Connectivity
CONN RCPT HSNG MALE 37POS PNL MT / 37 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for 206151-1
TE Connectivity
CONN RCPT HSG FMALE 37POS PNL MT / 37 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $6.2612
ECAD model for 206306-1
TE Connectivity
CONN RCPT HSNG FMALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $2.2477
ECAD model for 206430-1
TE Connectivity
CONN PLUG HSNG FMALE 2POS INLINE / 2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $3.6488
ECAD model for 1-968968-3
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $7.4673
ECAD model for 182649-1
TE Connectivity
CONN PLUG HSNG MALE 9POS INLINE / 9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $12.3240
ECAD model for 211768-1
TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT / 31 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for HD34-24-31PE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7194 $60.1790
80+ $1.4108 $112.8640
125+ $1.3667 $170.8375
170+ $1.3226 $224.8420
220+ $1.2785 $281.2700
295+ $1.1463 $338.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,610 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention