EN
  • EN
  • DE
  • IT

HD34-24-31PE

Part No HD34-24-31PE
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 31POS PNL MT / 31 Position Circular Connector Receptacle Housing Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 31
Shell Size - Insert 24-31
Contact Type Crimp
Contact Size 16
Mounting Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Aluminum
Housing Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Note Contacts Not Included; Jam Nut Not Included
Insert Material Polyetherimide (PEI)
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number HD34
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number -HD34-24-31PE-SI,1734-1324
Standard Package 1
Win Source Part Number 1334574-HD34-24-31PE
Ultra Librarian 3D Model Ultra Librarian HD34-24-31PE CAD Model

Description

The TE Connectivity Deutsch Connectors HD34-24-31PE is a circular connector housing component.

  • Connector Type: Receptacle Housing
  • Fastening Type: Bayonet Lock
  • Positions: 31
  • Designed for: Male Pins
  • Contact Size: 16
  • Mounting Style: Panel Mount
  • Ingress Protection: IP67 (Dust Tight and Waterproof)

You May Also Be Interested in

Omron
CONNECTOR
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3538 $64.0614
6+ $19.9762 $119.8572
9+ $19.2873 $173.5857
13+ $17.9097 $232.8261
17+ $17.2208 $292.7536
21+ $16.5320 $347.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess