Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle Housing
Type For Female Sockets
Number of Positions 4
Shell Size - Insert 11-4
Contact Type Crimp
Contact Size 16
Mounting Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Orientation A
Shell Material Polyamide (PA), Nylon
Housing Color Black
Material Flammability Rating UL94 V-0
Shielding Unshielded
Note Contacts Not Included
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 206430
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -1167-206430-1,A1360,2266-206430-1,-206430-1-SI,2064301,-206430-1-CSI
Standard Package 1
Win Source Part Number 1334499-206430-1
Ultra Librarian 3D Model Ultra Librarian 206430-1 CAD Model

Description

The 206430-1 is a circular connector housing designed for use with female sockets manufactured by TE Connectivity AMP Connectors.

  • Package: Bulk
  • Positions: 4
  • Connector Type: Receptacle Housing
  • Contact Type: Crimp
  • Fastening Type: Threaded
  • Contact Size: 16
  • Ingress Protection: -
  • Shielding: Unshielded
  • Material Flammability Rating: UL94 V-0
  • Orientation: A
  • Housing Color: Black
  • Standard Package: 1
  • Mounting: Panel Mount
  • Mounting Feature: Flange
  • Shell Size - Insert: 11-4
  • Contact Shape: Circular
  • Operating Temperature: -55°C to 105°C
  • Shell Material: Polyamide (PA), Nylon
  • Insert Material: Thermoplastic
  • ECCN: EAR99
  • RoHS Compliant: Yes
  • HTSUS: 8538.90.6000

You May Also Be Interested in

Souriau Connection Technology
CONN RCPT HSG MALE 23POS INLINE / Conn Circular PIN 23 POS ST Cable Mount 23 Terminal 1 Port
Need more? Email Us
ECAD model for UTS11823P
Hirose Electric Co Ltd
CONN RCPT 31POS SMD TIN / 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
Need more? Email Us
ECAD model for DF9A-31S-1V(22)
3M
CONN HEADER R/A 30POS 2.54MM / Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm)
Lowest to €12.1763
ECAD model for N3440-5202RB
Samtec Inc.
CONN BRD STACK 2.00 6POS / 6 Position Header Spacer Connector 0.079" (2.00mm) Tin Through Hole
Need more? Email Us
ECAD model for TW-06-07-T-S-600-075
Hirose Electric Co Ltd
CONN HEADER SMD R/A 13POS 2MM / Connector Header Surface Mount, Right Angle 13 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF3DZ-13P-2H(50)
Amphenol Aerospace Operations
Conn Circular PIN 19 POS Crimp ST Cable Mount 19 Terminal 1 Port / CONN PLUG HSG MALE 19POS INLINE
Need more? Email Us
ECAD model for D38999/26MD19PALC
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
ECAD model for TW-08-09-L-D-208-100
Hirose Electric Co Ltd
CONN PLUG 20POS R/A SOLDER / 20 Position Plug Connector Surface Mount, Right Angle Solder
Need more? Email Us
ECAD model for FX2-20P-0.635SH(71)
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
ECAD model for MS3451L20-4B

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ €2.4332 €46.2301
46+ €1.9965 €91.8371
71+ €1.9341 €137.3191
98+ €1.8717 €183.4251
126+ €1.8093 €227.9716
168+ €1.6221 €272.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,593 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention