Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 37
Shell Size - Insert 23-37
Contact Type Crimp
Contact Size 16
Mounting Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Orientation A
Shell Material Polyamide (PA), Nylon
Housing Color Black
Material Flammability Rating UL94 V-0
Shielding Unshielded
Note Contacts Not Included
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 206151
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number A1307,-206151-1-SI,2266-206151-1,-206151-1-CSI,2061511
Standard Package 1
Win Source Part Number 1334488-206151-1
Ultra Librarian 3D Model Ultra Librarian 206151-1 CAD Model

Description

TE Connectivity AMP Connectors offers a high-quality Receptacle Housing Connector Type suitable for Male Pins.

  • Fastening Type: Threaded
  • Positions: 37
  • Contact Type: Crimp
  • Contact Size: 16
  • Shielding: Unshielded
  • Housing Color: Black
  • Material Flammability Rating: UL94 V-0
  • Shell Size - Insert: 23-37
  • Shell Material: Polyamide (PA), Nylon
  • Mounting: Panel Mount
  • Mounting Feature: Flange
  • Connector Shape: Circular
  • Temperature Range: -55°C ~ 105°C
  • Insert Material: Thermoplastic
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
ECAD model for ATHD-1PS-12 (16)
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-11-35P(LC)
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 55POS INLINE
Need more? Email Us
ECAD model for TVS06RF-17-35JC-LC
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-13-98S(LC)
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-15-35PB(LC)
Amphenol Industrial Operations
CONN PLUG HSNG MALE 3POS INLINE
Need more? Email Us
ECAD model for GTC06R28-6P-025-LC
Samtec Inc.
CONN RCPT 16POS 0.05 GOLD SMD / 16 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Need more? Email Us
ECAD model for CLP-108-02-F-D-A-P-TR
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
ECAD model for UT07128SH
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVPS00RF-11-35SA(LC)

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention