Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 3GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-MLF (7x7)
Win Source Part Number 037558-SY89112UMY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89112UMY CAD Model

Description

Microchip Technology's SY89112UMY: High-Performance Clock Synthesizer

The SY89112UMY from Microchip Technology is a precision clock synthesizer chip designed to meet the stringent requirements of high-speed communication systems. This advanced IC is part of Microchip's high-performance clock management portfolio and is tailored to deliver exceptional frequency synthesis and clock distribution capabilities.

Key Features:

  • High Frequency Range: The device can generate clock frequencies that are essential for high-speed operations, making it suitable for a variety of applications including networking, telecommunications, and data centers.
  • Low Jitter Performance: With its low jitter characteristic, the SY89112UMY ensures reliable signal integrity, which is crucial for maintaining the quality of high-speed data transmissions.
  • Programmable Output: Users can program the output frequency, allowing for a high level of customization to match specific system requirements.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power management within the system design.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring performance under varying environmental conditions.

Applications:

The SY89112UMY is versatile and can be utilized in a multitude of applications where precise clock generation is critical. It is particularly well-suited for:

  • High-speed networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • Server and storage platforms
  • Test and measurement systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY89112UMY is no exception. The device is manufactured using state-of-the-art processes that ensure high reliability and performance consistency. Customers can expect a product that not only meets but exceeds industry standards for clock synthesis.

Conclusion:

With its advanced features and robust design, the SY89112UMY is an ideal solution for system designers looking to enhance the performance of their high-speed digital systems. Microchip Technology's expertise in clock management is evident in this product, offering a blend of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for NB3L8533DTG
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 14 GHz 16-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC720LP3E
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QSOP
Lowest to $3.4523
ECAD model for 74FCT3807SQGI
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC
Need more? Email Us
ECAD model for 74FCT3807SOGI
Linear Technology
Clock Fanout Buffer 2-OUT 1-IN 1:2 12-Pin MSOP Tube / IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $43.6800
ECAD model for LTC6957HMS-4#PBF
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for CDC351IDB
Linear Technology
Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.8GHZ
Lowest to $332.3309
ECAD model for LTC6954IUFF-1#PBF
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for PI6C49X0204AWIE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,720 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention