EN
  • EN
  • DE

Z8470APS

Part No Z8470APS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007868-Z8470APS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8470APS CAD Model

Description

The Z8470APS is a member of the Z80 family of microprocessors manufactured by Zilog. It is a general-purpose, 8-bit microprocessor widely recognized for its versatility and ease of use. It features an enhanced instruction set and is commonly employed in a variety of embedded systems and control applications. Known for its robust architecture and relatively simple programming model, it remains relevant in legacy systems and hobbyist projects.

Applications

  • Embedded control systems
  • Industrial automation
  • Gaming consoles (legacy)
  • Educational platforms
  • Robotics

Features

  • 8-bit CPU: Executes instructions and processes data in 8-bit chunks.
  • Clock speed: Operates at a specified clock frequency (e.g., 4 MHz, 6 MHz, or 8 MHz).
  • Instruction set: Features a rich instruction set that includes arithmetic, logical, and data transfer operations.
  • Memory addressing: Can directly address up to 64KB of memory.
  • Interrupt handling: Supports multiple interrupt sources.
  • Parallel I/O: Offers parallel input/output ports for interfacing with external devices.
  • Timer/Counter: Includes an integrated timer/counter for timing and control applications.

Benefits

  • Easy to program: Simple architecture and comprehensive documentation facilitate software development.
  • Versatile: Suitable for a wide range of applications.
  • Cost-effective: Provides a cost-effective solution for embedded control.
  • Large community support: Active community and extensive resources are available.
  • Well-documented: Comprehensive documentation and application notes are readily available.
  • Low power consumption: Relatively low power consumption makes it suitable for battery-powered applications.

Additional Details

The Z8470APS typically comes in a DIP (Dual In-Line Package) or PLCC (Plastic Leaded Chip Carrier) package. It requires a single 5V power supply for operation. The device's interrupt system includes maskable and non-maskable interrupts. It supports direct memory access (DMA) via external DMA controllers. The Z80 family has a large community and there is a significant amount of development tools and resources available.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess