EN
  • EN
  • DE

UPC79L08

Part No UPC79L08
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103537-UPC79L08
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC79L08 CAD Model

Description

The UPC79L08 is a 3-terminal negative voltage regulator manufactured by NEC (now Renesas Electronics). It provides a fixed -8V output voltage and is designed for applications requiring a stable negative supply with a low current draw.

Applications

  • Negative Voltage Power Supplies
  • Local Voltage Regulation
  • Post Regulation for Switching Power Supplies
  • Voltage Reference
  • Operational Amplifier Circuits

Features

  • Fixed Output Voltage: -8V
  • Output Current: Up to 100mA
  • Internal Short-Circuit Current Limiting
  • Thermal Overload Protection
  • Requires No External Components for Operation

Benefits

  • Stable -8V Supply: Provides a reliable negative voltage source for various analog and digital circuits.
  • Simplified Circuit Design: Requires minimal external components, reducing board space and cost.
  • Overload Protection: Built-in short-circuit current limiting and thermal shutdown protect the device from damage.
  • Ease of Use: Simple 3-terminal configuration allows for quick and straightforward integration into circuits.
  • Cost-Effective Solution: Provides a low-cost solution for negative voltage regulation.

Additional Details

The UPC79L08 typically operates with an input voltage range of approximately -10V to -23V [verify the specific range on the Renesas datasheet]. The dropout voltage is generally low, allowing for efficient regulation even when the input voltage is close to the output voltage. The device comes in a [search for specific package type, likely a small outline package, e.g., TO-92 or SO-8] package.

For detailed electrical characteristics, application guidelines, and absolute maximum ratings, refer to the official Renesas Electronics datasheet for the UPC79L08. The output voltage tolerance is [search for specific tolerance from the datasheet], ensuring consistent performance across different units.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess