EN
  • EN
  • DE

BY25Q64ESSIG

Part No BY25Q64ESSIG
Manufacturer Zhuhai BOYA Technology Co.,Ltd.
Catalog NOR Flash
Description 2.7V~3.6V 64Mbit 120MHz SPI SOP-8-208mil Memory (ICs) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-8-208mil
Voltage - Supply 2.7V~3.6V
Memory Size 64Mbit
Program / Erase Cycles 100,000 cycles
Clock Frequency 120MHz
Features Write enable latch;Power-on reset;Hardware write protection;Software write protection;Absolute write protection
Data Retention - TDR (Year) 20 Years
Page Programming Time (Tpp) 600us
Standby Supply Current 0.7uA
Interface SPI
Ultra Librarian 3D Model Ultra Librarian BY25Q64ESSIG CAD Model

Description

015AZ3.3-X

The 015AZ3.3-X represents a new frontier in electronic components, optimized for dynamic applications and offering outstanding efficiency and accuracy.

  • Applications: Consumer electronics, Data acquisition systems, Wearable technology
  • Features: High efficiency, Superior accuracy, User-friendly integration
  • Benefits: Enhances user experience, Reduces energy consumption, Robust performance
  • Additional Details: The 015AZ3.3-X is tailored for projects where precision and energy efficiency are paramount, ensuring sustainable and reliable solutions.

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $2.1357
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Lowest to $7.2965
Dialog Semiconductor GmbH
NOR Flash 4MB Serial Flash 2.5V 8-UDFN
Lowest to $4.1785
Macronix
MX25U12872FM2I02-TR Macronix NOR Flash Serial NOR 1.8V 128Mbit x4 I/O SOP-8 209mil QE=1 datasheet, inventory, & pricing.
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
NOR Flash Memory
Need more? Email Us
Micron Technology Inc.
IC FLASH 32MBIT PAR 48TSOP I
Lowest to $1.6259
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8USON
Need more? Email Us
Greenliant
NOR Flash 64K X 8 70ns
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2316 $55.4220
100+ $1.0106 $101.0600
155+ $0.9790 $151.7450
215+ $0.9474 $203.6910
275+ $0.9158 $251.8450
370+ $0.8211 $303.8070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess