EN
  • EN
  • DE

IS25LQ512B-JULE

Part No IS25LQ512B-JULE
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog NOR Flash
Description IC FLASH 512KBIT SPI/QUAD 8USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)MemoryMemory
Mfr ISSI, Integrated Silicon Solution Inc
Packaging Tape & Reel (TR)
Part Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 800μs
Access Time 8 ns
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Base Product Number IS25LQ512
Ultra Librarian 3D Model Ultra Librarian IS25LQ512B-JULE CAD Model

You May Also Be Interested in

Macronix
IC FLASH 512MBIT SPI/QU 24CSPBGA
Lowest to $98.0895
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $2.1357
GigaDevice Semiconductor
NOR Flash 64Mbit NOR Flash /1.8V /VSOP8 208mil /Industrial(-40? to +85?) /Tube
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT CFI 56TSOP I
Lowest to $10.1866
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $1.3636
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC
Lowest to $1.0146
Macronix
MX25L6433FM2I-08G-TR Macronix NOR Flash Serial NOR 3V 64Mbit x4 I/O SOP-8 209mil datasheet, inventory, & pricing.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT SPI/QUAD
Lowest to $5.0454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess