EN
  • EN
  • DE

MX25U12872FM2I02-TR

Part No MX25U12872FM2I02-TR
Manufacturer Macronix
Catalog NOR Flash
Description MX25U12872FM2I02-TR Macronix NOR Flash Serial NOR 1.8V 128Mbit x4 I/O SOP-8 209mil QE=1 datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Product Category NOR Flash
RoHS Details
Mounting Style SMD/SMT
Package / Case SOP-8
Series MX25U
Memory Size 128 Mbit
Supply Voltage - Min 1.65 V
Supply Voltage - Max 2 V
Active Read Current - Max 10 mA
Interface Type SPI
Maximum Clock Frequency 84 MHz
Organization 32 M x 4
Data Bus Width 4 bit
Timing Type Synchronous
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Reel
Brand Macronix
Moisture Sensitive Yes
Product Type NOR Flash
Factory Pack Quantity Factory Pack Quantity 2000
Subcategory Memory & Data Storage
Part # Aliases MX25U12872FM2I02
Unit Weight 0.004938 oz
Ultra Librarian 3D Model Ultra Librarian MX25U12872FM2I02-TR CAD Model

You May Also Be Interested in

Macronix
MX25L6433FM2I-08G-TR Macronix NOR Flash Serial NOR 3V 64Mbit x4 I/O SOP-8 209mil datasheet, inventory, & pricing.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2.3V~3.75V 16Mbit 133MHz SPI USON-8(2x3) Memory (ICs) RoHS
Lowest to $1.0187
Winbond Electronics
32Mbit 2.7V~3.6V 133MHz SPI USON-8(3x4) Memory (ICs) RoHS
Lowest to $3.7836
Macronix
MX25L12835FZ2I-10G-TR Macronix NOR Flash Serial NOR 3V 128Mbit x4 I/O WSON-8 8x6mm datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
GD25D40CTIG GigaDevice NOR Flash 4Mbit NOR Flash /3.3V /SOP8 150mil /Industrial(-40? to +85?) /Tube datasheet, inventory, & pricing.
Lowest to $0.2474
Macronix
IC FLASH 512MBIT SPI/QU 24CSPBGA
Lowest to $55.7225
GigaDevice Semiconductor
2.7V~3.6V 16Mbit 133MHz SPI SOP-8-150mil Memory (ICs) RoHS
Lowest to $0.5239
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT SPI/QUAD
Lowest to $5.0454
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $3.7280

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess