EN
  • EN
  • DE

A3R12E30DBF-8E

Part No A3R12E30DBF-8E
Manufacturer Zentel
Catalog Custom Parts (0 - A)
Description DDR2 Sdram 512MB 64MX8 FBGA60
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199398-A3R12E30DBF-8E
Categories Custom Parts
Manufacturer Zentel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3R12E30DBF-8E CAD Model

Description

The A3R12E30DBF-8E is a product manufactured by Zentel. Based on available information, it is likely a memory component, specifically a PSRAM (Pseudo Static RAM) device. PSRAM combines the high-speed performance of SRAM with the density of DRAM, offering a cost-effective solution for embedded systems requiring substantial memory capacity.

Applications

  • Mobile Devices: Used in feature phones and low-end smartphones as main or supplementary memory.
  • Wearable Technology: Integrated into smartwatches and fitness trackers for storing data and running applications.
  • Embedded Systems: Employed in various embedded applications such as industrial control systems and consumer electronics.
  • IoT Devices: Utilized in IoT devices for storing sensor data and enabling edge computing functionalities.
  • Networking Equipment: Used in routers and switches for storing configuration data and routing tables.

Features

  • High Density: Offers a relatively high memory density compared to SRAM.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Fast Access Time: Provides faster access times than DRAM, improving system performance.
  • Simplified Memory Controller: Requires a simpler memory controller compared to DRAM, reducing system complexity.
  • Wide Temperature Range: Operates reliably over a wide temperature range, ensuring robustness in diverse environments.

Benefits

  • Cost-Effectiveness: Provides a cost-effective memory solution compared to SRAM, enabling budget-friendly designs.
  • Improved Performance: Enhances system performance by providing faster memory access times compared to DRAM.
  • Reduced Power Consumption: Extends battery life in portable devices due to low power consumption.
  • Simplified Design: Simplifies system design by requiring a simpler memory controller.
  • Enhanced Reliability: Ensures reliable operation over a wide temperature range, improving system robustness.

Additional Details

The exact specifications of the A3R12E30DBF-8E, such as memory capacity, operating voltage, and access time, would require consulting the specific datasheet for this part number from Zentel. The package type also influences its application; common package types are TSOP and BGA. This part benefits applications that need non-volatile storage capabilities.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Conexant Systems
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8260 $50.8680
44+ $2.3188 $102.0272
67+ $2.2464 $150.5088
93+ $2.1739 $202.1727
119+ $2.1014 $250.0666
160+ $1.8840 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess