EN
  • EN
  • DE

MAX8900CEWV+T

Part No MAX8900CEWV+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC LI BATTERY CHARGER 1.2A WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Voltage
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.3V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-WLP
Win Source Part Number 1071519-MAX8900CEWV+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8900CEWV+T CAD Model

Description

The MAX8900CEWV+T from Maxim Integrated is a cutting-edge, integrated power-management IC designed specifically for applications that require efficient charging and power regulation. This device is highly suited for portable electronics, such as smartphones, tablets, and other handheld devices that demand a compact, high-performance power solution.

Key Features:

  • Integrated Charger: The MAX8900CEWV+T incorporates a sophisticated charging circuit that supports a wide range of input voltages, making it versatile for various charging sources.
  • High Efficiency: With its advanced design, this IC achieves high efficiency in power conversion, which is crucial for extending battery life and reducing heat generation in portable devices.
  • Programmable Charging Parameters: Users can program the charging current and voltage settings to accommodate different battery chemistries and capacities, ensuring optimal charging for specific battery requirements.
  • Thermal Protection: The device includes thermal protection features to safeguard the IC and the battery from overheating, thus enhancing safety and reliability.
  • Compact Form Factor: The MAX8900CEWV+T comes in a small package, making it an ideal choice for space-constrained applications.

Applications:

The versatility of the MAX8900CEWV+T allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Smartphones and Tablet PCs
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • Other USB-Charging Portable Devices

Technical Specifications:

Below are some of the technical specifications of the MAX8900CEWV+T:

  • Input Voltage Range: Specified in the datasheet
  • Charge Current: Programmable via external components
  • Output Voltage Regulation: Precise as per the datasheet
  • Package Type: Provided in the datasheet

For detailed technical specifications, application notes, and additional information, please refer to the official datasheet and product documentation provided by Maxim Integrated.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess