EN
  • EN
  • DE

AP1117EG-13-20

Part No AP1117EG-13-20
Manufacturer Diodes Incorporated
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196120-AP1117EG-13-20
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1117EG-13-20 CAD Model

Description

The AP1117EG-13-20 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to provide a stable output voltage with a low voltage drop, making it an ideal choice for a variety of applications that require a reliable power supply.

Key Features

  • Output Voltage: The AP1117EG-13-20 is capable of delivering a fixed output voltage of 1.2V, which is essential for providing stable power to sensitive electronic circuits.
  • Current Capability: It offers an output current of up to 1A, which is suitable for powering a wide range of devices, from microcontrollers to analog circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output regulation with minimal input-to-output voltage differential, thus ensuring efficient operation even under low input voltage conditions.
  • Package: The device comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance, making it a great fit for space-constrained applications.
  • Protection Features: It includes built-in over-temperature and over-current protection, safeguarding the device and the system from potential damage due to abnormal operating conditions.

Applications

The AP1117EG-13-20 is versatile and can be used in various electronic applications including, but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer Peripherals
  • Power Management Solutions

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1117EG-13-20 is no exception. It is produced with the highest industry standards, ensuring both reliability and performance for critical applications. The device's robust design allows it to operate over a wide range of temperatures, making it suitable for industrial as well as commercial use.

Whether you are designing a new power supply or looking to improve an existing one, the AP1117EG-13-20 from Diodes Incorporated offers a dependable solution that combines efficiency, precision, and durability.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess