EN
  • EN
  • DE

YDA164B-QZTV

Part No YDA164B-QZTV
Manufacturer Yamaha
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219365-YDA164B-QZTV
Categories Custom Parts
Manufacturer Yamaha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YDA164B-QZTV CAD Model

Description

The YDA164B-QZTV is a digital audio power amplifier IC manufactured by Yamaha. This amplifier is designed to deliver high-quality audio output with low distortion and high efficiency, making it suitable for various audio applications. It's often used in automotive and consumer electronics.

Applications

  • Automotive Audio Systems: Used in car audio systems to amplify audio signals.
  • Portable Audio Devices: Employed in portable speakers and other portable audio devices.
  • Home Theater Systems: Utilized in home theater receivers and amplifiers.
  • Gaming Consoles: Found in gaming consoles to provide audio output.
  • Televisions: Used in televisions to amplify audio signals.

Features

  • Digital Input: Accepts digital audio input signals.
  • High Output Power: Delivers high output power for clear and loud audio.
  • Low Distortion: Provides low distortion for high-quality audio reproduction.
  • High Efficiency: Operates at high efficiency, reducing power consumption.
  • Built-in Protection Circuits: Includes protection circuits to prevent damage from overvoltage, overcurrent, and overheating.
  • Compact Size: Allows for easy integration into electronic circuits.

Benefits

  • High-Quality Audio: Delivers clear and high-quality audio reproduction.
  • Energy Efficiency: Reduces energy consumption and operating costs.
  • Reliable Operation: Ensures stable and dependable performance.
  • Compact Design: Enables the design of smaller and lighter systems.

Additional Details

The YDA164B-QZTV digital audio power amplifier IC typically requires a specific power supply voltage and external components, such as capacitors and resistors, for proper operation. Detailed specifications regarding power consumption, output power, distortion, and other electrical characteristics are available in the Yamaha datasheet. The IC is often used with a microcontroller or digital signal processor (DSP) to control the audio processing and amplification. The IC is packaged in a surface-mount package for easy integration into electronic circuits. Thermal management is important for ensuring the IC's long-term performance and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Torex Semiconductor Ltd
IC REG LINEAR 1.5V 200MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Lowest to $0.2329
Rohm Semiconductor
Lowest to $24.4814
Fenghua Electronics
Lowest to $0.0030
Chilisin
UPB201209T 80R 4500MA 0, 02R
Lowest to $0.0237

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess