EN
  • EN
  • DE

VHF100505HQ7N5JT

Part No VHF100505HQ7N5JT
Manufacturer Fenghua Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120430-VHF100505HQ7N5JT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VHF100505HQ7N5JT CAD Model

Description

The Fenghua Electronics VHF100505HQ7N5JT is a high-frequency multilayer ceramic inductor. This component is designed for use in a variety of RF and microwave applications, where stable and precise inductance values are required. It offers a small form factor and high Q-factor, making it suitable for compact and high-performance circuits.

Applications

  • Mobile communication devices: Filtering and impedance matching in cellular phones and other wireless devices.
  • GPS modules: Tuning and filtering in GPS receivers.
  • RF transceivers: Impedance matching and filtering in RF transmitters and receivers.
  • Wireless LAN (WLAN) devices: Signal conditioning in Wi-Fi routers and adapters.
  • Bluetooth modules: Filtering and impedance matching in Bluetooth devices.

Features

  • High Q-factor: Provides low signal loss and high selectivity.
  • Small size: Compact 1005 (1.0mm x 0.5mm) form factor for space-constrained applications.
  • Multilayer construction: Offers stable inductance and high self-resonant frequency.
  • High self-resonant frequency (SRF): Extends the usable frequency range.
  • Tight tolerance: Provides accurate and consistent inductance values.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Excellent solderability: Ensures reliable connection to the PCB.

Benefits

  • Improved signal quality: High Q-factor minimizes signal loss and improves noise performance.
  • Reduced PCB space: Small form factor allows for denser circuit layouts.
  • Enhanced circuit performance: Stable inductance and high SRF ensure reliable operation at high frequencies.
  • Simplified assembly: SMT design enables automated placement and soldering.
  • Increased reliability: Robust construction and excellent solderability ensure long-term performance.

Additional Details

The VHF100505HQ7N5JT inductor typically has an inductance value of 7.5nH with a tolerance of around 5%. The rated current and DC resistance are important parameters to consider for power handling capability. The self-resonant frequency (SRF) is typically in the GHz range, indicating the upper frequency limit for effective inductor performance. It's designed for reflow soldering processes. The part is compliant with RoHS environmental standards.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Inpaq
Need more? Email Us
Panjit
Need more? Email Us
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Chilisin
UPB201209T 80R 4500MA 0, 02R
Lowest to $0.0237
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
VersaSense
V-Series Valve, Pneumatic, Pressure Pilot, Spring Return, Two-Inlet 3-Way Selector, 1/2" Body Size, Subplate...
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0030 $50.0100
40,000+ $0.0025 $100.0000
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess