EN
  • EN
  • DE

XSDM600539

Part No XSDM600539
Manufacturer Schneider Electric
Catalog Proximity Sensors
Description INDUCTIVE PROXIMITY SENSORS XS,  /  Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Proximity Sensors
Mfr Schneider Electric
Package Box
Sensor Type Inductive
Sensing Distance 2.362" (60mm)
Output Type NC/NO, 2-Wire
Shielding Unshielded
Material - Body Plastic
Voltage - Supply 12VAC/DC ~ 240VAC/DC
Termination Style Screw Terminal
Temperature Range - Operating -25°C ~ 70°C
Ingress Protection IP67
Indicator No Indicator
Package / Case Module
MSL Level 1 (Unlimited)
Other Names 4008-XSDM600539
Standard Package 1
Win Source Part Number 1121307-XSDM600539
Ultra Librarian 3D Model Ultra Librarian XSDM600539 CAD Model

Description

The XSDM600539 electronic component is a product manufactured by Schneider Electric.

  • Series: Sensors, Transducers > Proximity Sensors
  • Win Source Part Number: 1121307-XSDM600539
  • Termination Style: Screw Terminal
  • Ingress Protection: IP67
  • Shielding: Unshielded
  • Standard Package: 1 unit
  • Output Type: NC/NO, 2-Wire
  • Sensor Type: Inductive
  • Sensing Distance: 2.362 inches (60mm)
  • Response Frequency: Not Specified
  • Package/Case: Module
  • Operating Temperature: -25°C to 70°C
  • MSL Level: 1 (Unlimited)
  • Also Known As: 4008-XSDM600539

You May Also Be Interested in

Semtech Corporation
SX9338 1.8X2.1 10L DFN
Lowest to $10.3901
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Eaton Bussmann
Sensor Inductive Proximity; M12x1; 4-Pin Micro DC Connection
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-1D0-180E
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-001-300E
Need more? Email Us
Crouzet USA
Inductive Proximity Sensor 0.039" (1mm) IP67 Cylinder, Threaded - M6
Lowest to $2.7593
Eaton / Cutler Hammer
Inductive Proximity Sensor; Sensor Input: Inductive; Sensing Range: 15mm; Supply Voltage Range DC: 10V to 30V; Switch...
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess