EN
  • EN
  • DE

WP92156L1

Part No WP92156L1
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121217-WP92156L1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WP92156L1 CAD Model

Description

Product Overview: WP92156L1 from Texas Instruments

The WP92156L1 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This precision component is engineered to meet the rigorous demands of advanced electronic systems, providing reliable and efficient functionality that is synonymous with TI's reputation for quality.

Key Features

  • High Accuracy: The WP92156L1 is built to deliver precise results, making it suitable for applications where accuracy is paramount.
  • Low Power Consumption: Energy efficiency is at the core of this IC, ensuring that devices using the WP92156L1 have extended battery life and reduced power requirements.
  • Durable Design: Constructed to withstand harsh conditions, the WP92156L1 maintains its performance across a wide range of temperatures and operating environments.
  • Versatility: This product is designed for a variety of applications, including industrial, automotive, and consumer electronics, showcasing its adaptability to different sectors.

Applications

The WP92156L1 is an ideal choice for a multitude of applications. Its precision and durability make it well-suited for:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and engine control units (ECUs)
  • Industrial automation, including robotics and process control
  • Consumer electronics, where power efficiency and accuracy are necessary for performance and user experience

Technical Specifications

The WP92156L1 boasts a robust set of technical specifications that enable its broad application range:

  • Operating Temperature Range: Specified for the intended application environment
  • Power Supply Requirements: Optimized for low power operation
  • Package Type: Available in a package that is suitable for various mounting and connection methods

In conclusion, the WP92156L1 by Texas Instruments stands out as a versatile and efficient solution for a wide array of electronic applications. Its reliability, coupled with TI's commitment to innovation, ensures that this product will continue to be a preferred choice for engineers and designers seeking to enhance the performance of their systems.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Inphi Corporation
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess